EN
  • EN
  • DE

SI5335C-B08561-GMR

Part No SI5335C-B08561-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266442-SI5335C-B08561-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335C-B08561-GMR CAD Model

Description

The SI5335C-B08561-GMR is a versatile, low-jitter clock generator from Skyworks Solutions Inc. Designed for applications requiring precise timing and synchronization, this device offers excellent frequency synthesis capabilities and robust signal integrity. It belongs to the SI5335 family, recognized for its integration and dependable performance.

Applications:

  • Networking: Switches, routers, and other network devices requiring accurate clock signals.
  • Servers: Clock distribution and management within server environments.
  • Storage Systems: Ensuring reliable data transfer and synchronization.
  • Optical Transport: Clocking for high-speed optical communication systems.
  • Broadcast Video: Synchronization and timing for video processing and transmission.

Features:

  • Four Output Clocks: Provides four independent clock outputs, each configurable for different frequencies.
  • Low Jitter: Delivers clean and stable clock signals, essential for high-speed data integrity.
  • Fractional-N Synthesizer: Allows for precise frequency synthesis with fine resolution.
  • I2C Programmability: Enables easy configuration and control via an I2C interface.
  • Small Form Factor: Compact package design suitable for space-constrained applications.
  • Output Enable Pins: Individual output enable/disable control for each clock output.

Benefits:

  • Enhanced System Reliability: Stable clock signals reduce timing errors and improve overall system reliability.
  • Reduced Component Count: Integrated clock generation simplifies board design and reduces BOM costs.
  • Simplified Design Process: Easy programmability and flexible output configuration streamline the design process.
  • Improved Signal Integrity: Low jitter ensures clean signal transmission and reduces data errors.
  • Compact Solution: Small package footprint allows for efficient use of board space.

Technical Specifications:

General specifications for the SI5335 family, including the SI5335C-B08561-GMR, are as follows:

  • Output Frequency: Configurable across a wide range, typically up to several hundred MHz.
  • Output Jitter (RMS): Typically less than 1 ps.
  • Supply Voltage: 1.8V or 3.3V, depending on the specific configuration.
  • Operating Temperature: -40°C to +85°C.
  • Package: QFN (Quad Flat No-Leads).

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess