The SI5335B-B06475-GM is a highly integrated, low-jitter clock generator from Skyworks Solutions Inc. This device is engineered to provide flexible and precise clock signals for a broad spectrum of applications, leveraging advanced frequency synthesis technology to ensure minimal jitter and phase noise. Its robust design makes it particularly suitable for systems requiring high timing accuracy and stability.
Applications
- Networking equipment (e.g., routers, switches, and servers)
- Data center infrastructure and storage systems
- Broadcast video and audio systems
- Test and measurement instruments
- High-speed data communication systems
Features
- Four independent clock outputs
- Output frequency range: Up to 200 MHz (dependent on configuration)
- Ultra-low jitter: Typically less than 100 fs RMS
- I2C or SPI control interface for easy configuration and monitoring
- Integrated voltage-controlled oscillator (VCO)
- Supports various clock output formats: LVPECL, LVDS, HCSL, CMOS
- Compact 24-QFN package for space-constrained applications
- Operating temperature range: -40°C to +85°C
Benefits
- Enhanced System Performance: The ultra-low jitter output provides clean and stable clock signals, minimizing bit error rates and improving overall system reliability and performance.
- Design Flexibility: The presence of multiple independent clock outputs and a wide frequency range allows designers to tailor the clocking solution to meet their specific application requirements.
- Simplified Design Process: The integrated VCO and user-friendly control interface simplify clock circuit design and reduce the number of external components needed.
- Reduced BOM Cost: The high level of integration minimizes the overall bill of materials (BOM) cost.
- High Reliability: Designed and manufactured to meet stringent quality standards, ensuring long-term reliability in demanding environments.
Additional Details
The SI5335B-B06475-GM utilizes advanced clock synthesis technology to achieve precise frequency control and low phase noise. It supports a wide variety of clock formats, including LVPECL, LVDS, HCSL, and CMOS, ensuring compatibility with many digital interfaces. The compact 24-QFN package is ideal for applications where board space is limited. The I2C or SPI control interface makes the configuration and monitoring of clock parameters simple and straightforward. Importantly, the SI5335B-B06475-GM includes factory-programmed settings that meet specific application requirements and performance standards as defined by Skyworks Solutions Inc.