The SI5335B-B04720-GM is a high-performance, low-jitter clock generator from Skyworks Solutions Inc. Designed to deliver flexible and precise clock signals, this device utilizes advanced frequency synthesis technology to ensure minimal jitter and phase noise. Its capabilities make it well-suited for systems demanding high timing accuracy and stability.
Applications
- Networking Equipment (Routers, Switches, Servers)
- Data Center Infrastructure
- Broadcast Video and Audio Systems
- Test and Measurement Instruments
- High-Speed Data Communication Systems
Features
- Four Independent Clock Outputs
- Output Frequency Range: Up to 200 MHz (Configuration Dependent)
- Ultra-Low Jitter: Typically Less than 100 fs RMS
- I2C or SPI Control Interface for Configuration and Monitoring
- Integrated Voltage-Controlled Oscillator (VCO)
- Supports Various Clock Output Formats: LVPECL, LVDS, HCSL, CMOS
- Compact 24-QFN Package
- Operating Temperature Range: -40°C to +85°C
Benefits
- Enhanced System Performance: The ultra-low jitter output ensures clean and stable clock signals, minimizing bit error rates and improving overall system reliability and performance.
- Design Flexibility: The availability of multiple independent clock outputs and a wide frequency range allow designers to customize the clocking solution to meet specific application requirements.
- Simplified Design Process: The integrated VCO and user-friendly control interface facilitate easier clock circuit design and reduce the number of external components required.
- Reduced BOM Cost: Integration of key clocking functions reduces the overall Bill of Materials (BOM) cost.
- High Reliability: Designed and manufactured to meet stringent quality standards, ensuring long-term reliability in demanding environments.
Additional Details
The SI5335B-B04720-GM employs advanced clock synthesis technology to achieve precise frequency control and low phase noise. It supports a variety of clock formats, including LVPECL, LVDS, HCSL, and CMOS, providing compatibility with a wide range of digital interfaces. The compact 24-QFN package makes it suitable for space-limited applications. The I2C or SPI control interface enables straightforward configuration and monitoring of clock parameters. The SI5335B-B04720-GM is factory-programmed to meet specific application needs and performance standards as defined by Skyworks Solutions Inc.