EN
  • EN
  • DE

SI5335A-B05824-GMR

Part No SI5335A-B05824-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266127-SI5335A-B05824-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335A-B05824-GMR CAD Model

Description

The SI5335A-B05824-GMR is a four-output, low-jitter clock generator from Skyworks Solutions Inc., designed for a wide array of applications requiring precise timing. It belongs to the SI5335A family, which are known for their flexibility and performance in generating multiple independent frequencies. This device aims to simplify clock distribution in complex systems.

Applications:

  • Networking: Ethernet switches, routers, and optical transport equipment.
  • Servers: High-performance computing servers, enterprise servers, and cloud infrastructure.
  • Storage: Solid-state drives (SSDs), network-attached storage (NAS), and storage arrays.
  • Broadcast Video: Video distribution systems, professional cameras, and video processing units.
  • Test and Measurement: Signal analyzers, frequency synthesizers, and calibration equipment.

Features:

  • Four Independent Outputs: Allows generating up to four different frequencies simultaneously.
  • Ultra-Low Jitter: Ensures high signal integrity and minimal timing errors.
  • I2C Programmability: Enables easy configuration and control via a standard I2C interface.
  • Integrated Loop Filter: Reduces the need for external components and simplifies the design.
  • Small Footprint: Available in a compact QFN package for space-constrained applications.
  • LVCMOS Outputs: Compatible with standard LVCMOS logic levels.

Benefits:

  • Improved System Reliability: The low jitter performance minimizes timing-related errors and improves overall system reliability.
  • Reduced BOM Cost: Integration of multiple clock functions into a single chip reduces the bill of materials.
  • Simplified Design: The integrated loop filter and I2C interface make design and configuration easier.
  • Increased Flexibility: The four independent outputs allow for flexible clocking architectures.
  • Lower Power Consumption: Optimized for low-power operation, contributing to energy efficiency.

Additional Details:

The SI5335A-B05824-GMR operates on a supply voltage of typically 2.5V or 3.3V. It features glitchless switching between different frequency settings. Precise jitter specifications, frequency accuracy, and power consumption can be found in the official datasheet provided by Skyworks Solutions Inc. This device is designed to meet stringent timing requirements in demanding applications. It is important to consult the datasheet to determine the specific configuration options and performance characteristics relevant to a particular application.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess