The SI5332DC08948-GM3 is a high-performance, low-jitter clock generator from Skyworks Solutions. It is designed to generate multiple independent frequencies for demanding applications. This device leverages advanced PLL technology to deliver exceptional frequency precision and stability. The 'GM3' suffix typically denotes a specific package type and temperature grade.
Applications
- High-speed data communication systems
- Networking equipment (routers, switches)
- Servers and data centers
- Test and measurement instruments
- Optical transport networks (OTN)
Features
- Generates up to 12 independent clock outputs
- Ultra-low jitter performance
- Frequency range up to 200 MHz
- I2C or SPI interface for programming and control
- Integrated voltage controlled oscillator (VCO)
- Multiple output formats (LVPECL, LVDS, HCSL)
- Programmable output skew
Benefits
- Improves system performance with clean clock signals
- Reduces bit error rate (BER) in high-speed data links
- Simplifies clock tree design
- Enables flexible frequency planning
- Facilitates easy system integration
- Provides precise frequency control
Additional Details
The SI5332DC08948-GM3 operates on a 1.8V or 2.5V supply voltage. The 'DC08948' portion of the part number likely represents a customer-specific configuration programmed at the factory. The device can be programmed and controlled through either an I2C or SPI interface, allowing for dynamic adjustment of output frequencies, output levels, and other parameters. Its ultra-low jitter performance makes it ideal for applications sensitive to timing noise. The flexible output formats enable compatibility with a wide range of downstream devices. Furthermore, the programmable output skew allows for fine-tuning of timing relationships between different clock outputs. This clock generator meets stringent performance requirements for demanding high-speed digital systems, ensuring reliable and accurate data transmission.