The SKY85001-11 is a highly integrated front-end module (FEM) from Skyworks Solutions Inc., designed for 2.4 GHz WLAN (Wireless Local Area Network) applications. It is typically used in devices supporting IEEE 802.11b/g/n standards. This FEM integrates a power amplifier (PA), low-noise amplifier (LNA), and transmit/receive (T/R) switch, providing a complete front-end solution for Wi-Fi connectivity.
Applications
- Wi-Fi enabled devices (IEEE 802.11b/g/n)
- Wireless Routers
- Wireless Access Points
- Smartphones
- Tablets
- Laptops
Features
- 2.4 GHz WLAN Operation: Designed for use in the 2.4 GHz ISM band.
- Integrated PA, LNA, and T/R Switch: Combines multiple RF components into a single module.
- High Transmit Power: Provides sufficient output power for reliable wireless communication.
- Low Noise Figure: Minimizes noise and improves receiver sensitivity.
- Small Form Factor: Compact design allows for easy integration into space-constrained devices.
Benefits
- Improved Wireless Performance: High transmit power and low noise figure enhance range and data rates.
- Reduced Board Space: Integrated design minimizes the required PCB area.
- Simplified Design: Integrated components reduce design complexity and BOM cost.
- Lower Power Consumption: Optimized for efficient operation, extending battery life in portable devices.
- Increased Reliability: Reduced component count improves overall system reliability.
Additional Details
The SKY85001-11 FEM typically operates with a single supply voltage in the range of 3.0V to 5.0V. It includes internal matching networks to simplify board layout. The module is designed to meet regulatory requirements for WLAN devices. The transmit power and receive gain are optimized for 802.11b/g/n applications. Refer to the product datasheet for detailed specifications, including transmit power, receive gain, noise figure, and power consumption.