The SKY77712-13 is a Power Amplifier Module (PAM) from Skyworks Solutions Inc., designed for multi-band GSM/GPRS/EDGE applications, focusing on improved efficiency and performance. It typically supports GSM850, GSM900, DCS1800, and PCS1900 bands.
Applications:
- Mobile Phones (GSM/GPRS/EDGE)
- Smartphones requiring efficient power amplification
- Wireless modules for data communication
Features:
- Quad-band GSM/GPRS/EDGE support
- High Power Added Efficiency (PAE)
- Integrated power control
- Small form factor
- Low supply voltage
Benefits:
- Extended battery life due to higher efficiency
- Reduced thermal dissipation
- Simplified integration in mobile devices
- Improved signal quality and coverage
The SKY77712-13 PAM is engineered for optimized power amplification in GSM/GPRS/EDGE systems. Its high Power Added Efficiency (PAE) results in lower current consumption and longer battery life for mobile devices. The integrated power control loop allows for precise output power management, ensuring compliance with network standards and regulations. The compact size allows for easy integration into small form factor mobile phones and wireless modules. Operating at a low supply voltage further reduces power consumption and simplifies the power management design. The module is designed to withstand electrostatic discharge (ESD) and other electrical stresses. The SKY77712-13 contributes to improved signal quality, resulting in fewer dropped calls and better overall user experience. The PAM incorporates advanced impedance matching techniques for optimal performance across all supported frequency bands. The SKY77712-13 is a cost-effective solution for mobile device manufacturers seeking to improve the performance and efficiency of their products. The device includes internal filtering to minimize unwanted emissions. The module is rigorously tested to ensure reliable operation in harsh environmental conditions.