EN
  • EN
  • DE

SKY77705-15

Part No SKY77705-15
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325069-SKY77705-15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77705-15 CAD Model

Description

The SKY77705-15 is a multimode multiband (MMMB) power amplifier module (PAM) designed for mobile devices. This PAM supports quad-band GSM/GPRS/EDGE, as well as WCDMA/HSPA bands. It offers a compact and efficient solution for devices requiring global roaming capabilities. The SKY77705-15 integrates multiple power amplifiers, impedance matching networks, and control circuitry into a single module.

Applications

  • Multimode Mobile Phones (GSM/GPRS/EDGE and WCDMA/HSPA)
  • Wireless Data Devices
  • Handheld Communication Devices

Features

  • Quad-band GSM/GPRS/EDGE support
  • WCDMA/HSPA band support
  • High efficiency power amplifiers
  • Integrated power control circuitry
  • Compact form factor
  • Low harmonic emissions

Benefits

  • Global roaming capability
  • Extended battery life
  • Reduced PCB area
  • Simplified RF design
  • Cost-effective solution

The SKY77705-15's integrated power amplifiers utilize advanced HBT (Heterojunction Bipolar Transistor) technology to achieve high efficiency and linearity. The integrated power control circuitry allows for precise control over the output power, ensuring compliance with regulatory requirements and maximizing battery life. The device also features integrated harmonic filters to minimize spurious emissions. The SKY77705-15 utilizes a compact laminate-based surface mount package that minimizes board space requirements. The module integrates all the necessary matching components and filtering, simplifying the RF front-end design and reducing the number of external components needed. This allows for smaller, more cost-effective mobile devices. It is fully shielded to minimize EMI (Electromagnetic Interference) and ensure compliance with regulatory requirements. The SKY77705-15 PAM is designed to meet the stringent requirements of mobile communication standards, making it a suitable choice for a wide range of GSM/GPRS/EDGE and WCDMA/HSPA applications. The module is supplied in compact surface-mount package, suitable for automated assembly using standard pick and place equipment. It can also withstand lead-free reflow soldering temperatures, simplifying the assembly process. Overall, the SKY77705-15 offers a highly integrated and efficient solution for multimode multiband power amplification.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess