EN
  • EN
  • DE

SKY77705-14

Part No SKY77705-14
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325068-SKY77705-14
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SKY77705-14 CAD Model

Description

The SKY77705-14 is a multimode multiband (MMMB) power amplifier module (PAM) designed for mobile devices. This PAM supports quad-band GSM/GPRS/EDGE, as well as WCDMA/HSPA bands. It offers a compact and efficient solution for devices requiring global roaming capabilities. The SKY77705-14 integrates multiple power amplifiers, impedance matching networks, and control circuitry into a single module.

Applications

  • Multimode Mobile Phones (GSM/GPRS/EDGE and WCDMA/HSPA)
  • Wireless Data Devices
  • Handheld Communication Devices

Features

  • Quad-band GSM/GPRS/EDGE support
  • WCDMA/HSPA band support
  • High efficiency power amplifiers
  • Integrated power control circuitry
  • Compact form factor
  • Low harmonic emissions

Benefits

  • Global roaming capability
  • Extended battery life
  • Reduced PCB area
  • Simplified RF design
  • Cost-effective solution

The SKY77705-14's integrated power amplifiers utilize advanced HBT (Heterojunction Bipolar Transistor) technology to achieve high efficiency and linearity. The integrated power control circuitry allows for precise control over the output power, ensuring compliance with regulatory requirements and maximizing battery life. The device also features integrated harmonic filters to minimize spurious emissions. The SKY77705-14 utilizes a compact laminate-based surface mount package that minimizes board space requirements. The module integrates all the necessary matching components and filtering, simplifying the RF front-end design and reducing the number of external components needed. This allows for smaller, more cost-effective mobile devices. It is fully shielded to minimize EMI (Electromagnetic Interference) and ensure compliance with regulatory requirements. The SKY77705-14 PAM is designed to meet the stringent requirements of mobile communication standards, making it a suitable choice for a wide range of GSM/GPRS/EDGE and WCDMA/HSPA applications. The module is supplied in compact surface-mount package, suitable for automated assembly using standard pick and place equipment. It can also withstand lead-free reflow soldering temperatures, simplifying the assembly process. Overall, the SKY77705-14 offers a highly integrated and efficient solution for multimode multiband power amplification.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,775 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess