EN
  • EN
  • DE

SKY77367-11

Part No SKY77367-11
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837836-SKY77367-11
Ultra Librarian 3D Model Ultra Librarian SKY77367-11 CAD Model

Description

The SKY77367-11 is a Power Amplifier Module (PAM) from Skyworks Solutions Inc., engineered for multimode multiband (MMMB) operation in 2G, 3G, and 4G cellular networks. This integrated module combines multiple functions into a compact package to simplify design and reduce space requirements in mobile devices.

Applications:

  • Smartphones
  • Mobile Phones
  • Cellular-Enabled Tablets
  • Mobile Hotspots
  • Data Cards

Features:

  • Supports GSM, GPRS, EDGE, UMTS, HSPA, and LTE technologies across various frequency bands.
  • High power efficiency for extended battery life.
  • Integrated power control circuitry for optimized performance in different operating scenarios.
  • Compact surface-mount package for space-saving designs.
  • 50-ohm input and output impedance matching to simplify integration.

Benefits:

  • Prolonged battery life in mobile devices due to high efficiency.
  • Reduced PCB footprint, allowing for smaller and more streamlined device designs.
  • Simplified integration and reduced BOM costs due to integrated functionality.
  • Improved system performance through optimized power control.
  • Enhanced reliability and reduced manufacturing complexity.

Additional Details:

The SKY77367-11 generally consists of a Gallium Arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) power amplifier and CMOS control circuitry. It incorporates internal matching networks and a directional coupler for power detection. Control is achieved via a MIPI interface, and it operates across a range of supply voltages. Specific frequency bands and detailed specifications are available in the product datasheet. The device is designed to meet regulatory standards for cellular devices and is optimized for high-volume production.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess