EN
  • EN
  • DE

SKY77366-14

Part No SKY77366-14
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837832-SKY77366-14
Ultra Librarian 3D Model Ultra Librarian SKY77366-14 CAD Model

Description

The SKY77366-14 is a Power Amplifier Module (PAM) from Skyworks Solutions Inc. designed for multimode multiband (MMMB) operation within 2G, 3G, and 4G cellular networks. This module integrates multiple functions into a single, compact package, optimizing performance and reducing the footprint in mobile devices.

Applications:

  • Smartphones
  • Mobile phones
  • Cellular tablets
  • Mobile hotspots
  • Data cards

Features:

  • Supports GSM, GPRS, EDGE, UMTS, HSPA, and LTE technologies across numerous frequency bands.
  • High power efficiency for extended battery life.
  • Integrated power control circuitry for optimized performance under varying conditions.
  • Compact surface-mount package for minimal board space.
  • 50-ohm input and output impedance matching for simplified integration.

Benefits:

  • Prolonged battery life in mobile devices owing to its high efficiency.
  • Reduced PCB footprint, facilitating smaller and more compact device designs.
  • Simplified integration process, lowering development time and costs.
  • Improved system performance via optimized power control algorithms.
  • Enhanced reliability and reduced manufacturing complexity.

Additional Details:

The SKY77366-14 typically includes a Gallium Arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) power amplifier and CMOS control circuitry. Internal matching networks and a directional coupler for power detection are integrated as well. The module is controlled via a MIPI interface and operates across a wide range of supply voltages. Detailed specifications, including supported frequency bands, can be found in the product datasheet. The module is designed to meet stringent regulatory requirements for cellular devices and is optimized for high-volume manufacturing environments.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.4077 $80.8154
4+ $33.1543 $132.6172
6+ $32.1182 $192.7092
8+ $31.0822 $248.6576
10+ $30.0462 $300.4620
13+ $26.9381 $350.1953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess