EN
  • EN
  • DE

SKY74702-11

Part No SKY74702-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324896-SKY74702-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY74702-11 CAD Model

Description

The SKY74702-11, produced by Skyworks Solutions Inc., is an integrated front-end module (FEM) optimized for 5 GHz WLAN applications. It incorporates a power amplifier (PA), low noise amplifier (LNA) with bypass functionality, transmit/receive (T/R) switch, and a power detector. This module is designed for use in IEEE 802.11a/n/ac wireless local area network (WLAN) systems.

Applications:

  • 5 GHz Wireless routers
  • 5 GHz Wireless repeaters
  • 5 GHz Wireless USB adapters
  • 5 GHz Access points
  • Mobile devices with 5 GHz WLAN connectivity

Features:

  • Integrated PA, LNA, T/R switch, and power detector
  • High transmit power for extended range
  • Low noise figure for improved receive sensitivity
  • Compact form factor for ease of integration
  • Integrated input and output matching circuits
  • Single supply voltage operation

Benefits:

  • Simplified system design and reduced overall BOM cost
  • Enhanced WLAN performance with improved data rates and extended range
  • Increased power efficiency for longer battery life in portable devices
  • Reduced PCB area requirements due to high integration
  • Improved system reliability and robustness

The SKY74702-11 FEM provides excellent performance, featuring high transmit power, low noise figure, and high linearity, all tailored for 5 GHz WLAN bands. It is designed to meet the stringent requirements of modern WLAN systems. The integrated power detector enables accurate power control and monitoring, ensuring optimal performance under various operating conditions. The device is housed in a compact surface-mount package, simplifying integration into a variety of WLAN devices. The implementation of advanced manufacturing processes ensures high reliability and consistent performance.

The SKY74702-11 is particularly well-suited for applications where space constraints and power efficiency are critical considerations. The high level of integration minimizes the need for external components, resulting in a more compact and cost-effective solution. The device is designed to operate reliably over a broad temperature range, making it suitable for both indoor and outdoor environments. Its robust design and high performance characteristics make it an ideal choice for demanding WLAN applications. The LNA bypass feature allows the receiver to operate effectively in high signal environments without saturation, thereby improving the overall dynamic range of the WLAN system. The T/R switch provides necessary isolation between the transmitter and receiver, preventing unwanted signal interference and maintaining signal integrity.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess