EN
  • EN
  • DE

SKY74693-13

Part No SKY74693-13
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Description Receiver for CDMA, AMPS, PCS, and GPS Mobile Handset Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324894-SKY74693-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY74693-13 CAD Model

Description

The SKY74693-13 from Skyworks Solutions Inc. is a highly integrated front-end module (FEM) for 2.4 GHz WLAN applications. It incorporates a power amplifier (PA), low noise amplifier (LNA) with bypass, transmit/receive (T/R) switch, and power detector. This module is designed to meet the requirements of IEEE 802.11b/g/n wireless local area network (WLAN) systems.

Applications:

  • Wireless routers
  • Wireless repeaters
  • Wireless USB adapters
  • Access points
  • Mobile devices with WLAN connectivity

Features:

  • Integrated PA, LNA, T/R switch, and power detector
  • High transmit power for extended range
  • Low noise figure for improved receive sensitivity
  • Small form factor for compact designs
  • Integrated matching network
  • Single supply voltage operation

Benefits:

  • Simplified system design and reduced BOM cost
  • Improved WLAN performance with higher data rates and extended range
  • Increased power efficiency, resulting in longer battery life for portable devices
  • Reduced PCB area due to high integration
  • Enhanced reliability and robustness

The SKY74693-13 FEM offers optimized performance characteristics, including high transmit power, low noise figure, and high linearity. It is designed to meet the stringent requirements of modern WLAN systems. The integrated power detector enables accurate power control and monitoring, ensuring optimal performance under varying operating conditions. The device is packaged in a compact surface-mount package, making it easy to integrate into a variety of WLAN devices. The use of advanced manufacturing processes ensures high reliability and consistent performance.

The SKY74693-13 is typically used in applications where space and power consumption are critical. The high level of integration minimizes the number of external components required, resulting in a smaller and more cost-effective solution. The device is designed to operate over a wide temperature range, making it suitable for use in both indoor and outdoor environments. Its robust design and high performance make it an ideal choice for demanding WLAN applications. The integrated LNA bypass feature allows the receiver to operate in high signal environments without being overloaded. This feature improves the overall dynamic range of the WLAN system. The T/R switch provides isolation between the transmitter and receiver, preventing unwanted signals from interfering with the receive signal.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess