EN
  • EN
  • DE

SKY66114-11-EK1

Part No SKY66114-11-EK1
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVALUATION BOARD SKY66114-11 / SKY66114-11 series Front End Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Bulk
Type Front End
Frequency 2.4GHz
For Use With/Related Products SKY66114-11
Supplied Contents Board(s)
Base Product Number SKY66114
MSL Level 1 (Unlimited)
ECCN 3B992
HTSUS 8543.70.9860
Other Names 863-1920,SKY66114-11EK1
Standard Package 1
Win Source Part Number 970641-SKY66114-11-EK1
Ultra Librarian 3D Model Ultra Librarian SKY66114-11-EK1 CAD Model

Description

The SKY66114-11-EK1 is an evaluation kit from Skyworks Solutions Inc. designed to showcase the performance of the SKY66114-11, a high-efficiency front-end module (FEM) for low-power wide-area network (LPWAN) applications, particularly those using the Sigfox protocol. This kit allows engineers to quickly evaluate and prototype LPWAN solutions.

Applications:

  • Sigfox-based IoT devices
  • Smart meters
  • Asset tracking systems
  • Remote monitoring systems
  • Smart agriculture applications
  • Environmental sensors

Features:

  • Includes the SKY66114-11 front-end module
  • Provides a complete RF front-end solution
  • Optimized for Sigfox connectivity
  • Integrated transmit/receive switch
  • Low noise amplifier (LNA)
  • Power amplifier (PA)

Benefits:

  • Accelerated development of Sigfox-based IoT solutions
  • Simplified RF design with integrated components
  • Improved system performance with high-efficiency front-end
  • Extended battery life for IoT devices
  • Reduced time-to-market for IoT products
  • Easy evaluation of the SKY66114-11 FEM

The SKY66114-11-EK1 evaluation kit is an essential tool for engineers working on LPWAN solutions, particularly those using the Sigfox protocol. It provides a complete RF front-end solution, including the SKY66114-11 FEM, which integrates a transmit/receive switch, low noise amplifier (LNA), and power amplifier (PA). This integration simplifies the RF design process and reduces the number of external components required.

The SKY66114-11 FEM is optimized for Sigfox connectivity, ensuring reliable and efficient communication over long distances. Its high efficiency helps to extend the battery life of IoT devices, making it suitable for remote monitoring and asset tracking applications. The evaluation kit allows engineers to quickly evaluate the performance of the SKY66114-11 FEM and prototype their own Sigfox-based IoT solutions. The SKY66114-11-EK1 provides a valuable resource for accelerating the development of LPWAN products.

You May Also Be Interested in

Raytac
Need more? Email Us
Raytac
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess