EN
  • EN
  • DE

SKY65053-377LF-EVB

Part No SKY65053-377LF-EVB
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Box
Product Status Obsolete
Type Transistor
Frequency 450MHz ~ 6GHz
For Use With/Related Products SKY65053-377
Supplied Contents Board(s)
Other Names 863-1304,SKY65053377LFEVB
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283327-SKY65053-377LF-EVB
Ultra Librarian 3D Model Ultra Librarian SKY65053-377LF-EVB CAD Model

Description

The SKY65053-377LF-EVB, manufactured by Skyworks Solutions Inc., is an evaluation board designed to assess the performance of the SKY65053-377LF, a high-linearity, low-noise amplifier (LNA) intended for GPS, GLONASS, and Galileo receiver applications. This EVB provides a convenient platform for engineers to test and optimize their designs using the SKY65053-377LF LNA.

Applications

  • GPS Receivers: Used for evaluating the SKY65053-377LF in GPS receiver applications.
  • GLONASS Receivers: Employed in GLONASS receiver designs to improve signal reception.
  • Galileo Receivers: Utilized in Galileo receivers for enhanced positioning accuracy.
  • Navigation Systems: Integrated into navigation systems for automotive, handheld, and IoT devices.
  • Asset Tracking: Used in asset tracking applications to improve location accuracy.

Features

  • SKY65053-377LF LNA: Includes the SKY65053-377LF low-noise amplifier.
  • SMA Connectors: Provides SMA connectors for easy connection to external test equipment and antennas.
  • On-Board Matching Network: Features an on-board matching network optimized for GNSS frequencies.
  • Test Points: Offers test points for monitoring key signals and performance metrics.
  • Comprehensive Documentation: Comes with detailed documentation, including a user guide and schematic.
  • Easy-to-Use Interface: Designed with an easy-to-use interface for efficient evaluation and configuration.

Benefits

  • Simplified Evaluation: Simplifies the evaluation of the SKY65053-377LF LNA, saving time and resources.
  • Faster Prototyping: Enables faster prototyping of GNSS receiver designs.
  • Reduced Development Costs: Lowers development costs by providing a ready-to-use evaluation platform.
  • Improved Design Accuracy: Facilitates improved design accuracy and optimization of RF parameters.
  • Faster Time-to-Market: Accelerates the development process, leading to faster time-to-market for new products.

The Skyworks Solutions Inc. SKY65053-377LF-EVB offers engineers a valuable platform for working with the SKY65053-377LF low-noise amplifier. It streamlines the process of evaluating and optimizing the device's performance in GPS, GLONASS, and Galileo receiver applications, ensuring designs meet the requirements for high sensitivity and accuracy. The EVB’s features and comprehensive documentation facilitate rapid prototyping and development. The SKY65053-377LF is known for its high gain, low noise figure, and excellent linearity, which are critical for enhancing GNSS signal reception in various applications.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Renesas Electronics America
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess