EN
  • EN
  • DE

SKY13699-21

Part No SKY13699-21
Manufacturer Skyworks Solutions Inc.
Catalog OEM Souring
Description 0.4 to 6.0 GHz DPDT Low Insertion Loss / High-Isolation Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467546-SKY13699-21
Manufacturer Skyworks Solutions Inc.
Package Bulk
Product Status Active
RF Type 5G, LTE
Circuit DPDT
Frequency Range 400MHz ~ 6GHz
Isolation 32dB
Insertion Loss 0.3dB
Test Frequency 3.8GHz
Features DC Blocked
Voltage - Supply 1.35V ~ 2.8V
Grade -
Mounting Type Surface Mount
Package / Case 10-QFN
Supplier Device Package 10-MCM (1.55x1.15)
Ultra Librarian 3D Model Ultra Librarian SKY13699-21 CAD Model

Description

The SKY13699-21, crafted by Skyworks, is an advanced double-pole double-throw (DPDT) switch designed for RF applications spanning a broad range of frequencies from 0.4 to 6.0 GHz. This component excels at providing low insertion loss and high isolation, crucial parameters for optimizing the performance of RF signal paths in wireless communication systems. Its versatility allows it to be used in diverse scenarios, including but not limited to, cellular base stations, wireless infrastructure, and mobile devices. The SKY13699-21 offers superior linearity and high power handling capability, ensuring minimal signal distortion and supporting the demands of high-speed, high-frequency communications. Engineered for efficiency, its compact design facilitates integration into increasingly miniaturized electronic assemblies, firmly establishing Skyworks as a leader in RF and microwave switching technology.

You May Also Be Interested in

Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Amd
FPGA
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess