The SKT77328-13 is a front-end module (FEM) manufactured by Skyworks Solutions Inc. This module is designed for use in cellular applications, providing crucial functionality for signal transmission and reception.
Applications
- Cellular Handsets (Smartphones)
- Wireless Communication Devices
- IoT (Internet of Things) Devices
- Data Cards
- Tablets
Features
- Multi-Band Support: Supports various cellular frequency bands.
- High Efficiency: Optimizes power consumption for extended battery life.
- Compact Size: Allows for integration in small form-factor devices.
- Integrated Filters: Provides excellent signal selectivity and rejection of unwanted signals.
- Low Noise Amplifier (LNA): Enhances receiver sensitivity.
Benefits
- Improved Cellular Performance: Enhances signal strength and call quality.
- Extended Battery Life: Optimizes power consumption, allowing for longer usage times.
- Reduced Board Space: Compact design enables smaller and more efficient device layouts.
- Enhanced Signal Quality: Integrated filters minimize interference and improve signal clarity.
- Increased Receiver Sensitivity: The LNA boosts weak signals, improving reception in challenging environments.
Additional Details
The SKT77328-13 front-end module is an essential component in modern cellular devices. Its multi-band support and high efficiency make it a versatile solution for various wireless communication applications. The integrated filters and LNA ensure excellent signal quality and receiver sensitivity, contributing to improved overall device performance. Due to its compact size, it is suitable for use in a wide range of portable devices. The module supports reliable communication in diverse network conditions, making it a reliable choice for manufacturers.