EN
  • EN
  • DE

SI8421AB-C-ISR

Part No SI8421AB-C-ISR
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Specialized
Description DIGITAL ISOLATOR 2CH 5.5V 8SOIC / General Purpose Digital Isolator 2500Vrms 2 Channel 1Mbps 25kV/µs (Typ) CMTI 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs (Typ)
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 35ns, 35ns
Pulse Width Distortion (Max) 25ns
Rise / Fall Time (Typ) 3.8ns, 2.8ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SI8421
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 979540-SI8421AB-C-ISR
Ultra Librarian 3D Model Ultra Librarian SI8421AB-C-ISR CAD Model

Description

The Skyworks Solutions Inc. SI8421AB-C-ISR is a digital isolator suitable for use in various applications.

  • Component Type: General Purpose
  • Package: Tape and Reel
  • Technology: Capacitive Coupling
  • Data Rate: 1Mbps
  • Channel Type: Unidirectional
  • Rise/Fall Time (Typ): 3.8ns, 2.8ns
  • Number of Channels: 2
  • Voltage Isolation: 2500Vrms
  • Inputs - Side 1/Side 2: 1/1
  • Common Mode Transient Immunity (Min): 25kV/µs (Typ)
  • Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
  • Pulse Width Distortion (Max): 25ns
  • Isolated Power: No
  • Voltage Supply: 2.7V ~ 5.5V
  • Package/Case: 8-SOIC (0.154", 3.90mm Width)
  • Supplier Device Package: 8-SOIC
  • Operating Temperature: -40°C ~ 125°C
  • MSL Level: 2A (4 Weeks)
  • HTSUS: 8542.39.0001
  • Manufacturer: Skyworks Solutions Inc.
  • Base Product Number: SI8421
  • Note: This product is not for new designs.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1009 $63.0270
70+ $1.7240 $120.6800
105+ $1.6701 $175.3605
145+ $1.6162 $234.3490
185+ $1.5623 $289.0255
250+ $1.4007 $350.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess