EN
  • EN
  • DE

SI8030AA-B-IUR

Part No SI8030AA-B-IUR
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 1000VRMS 3CH GP 16QSOP / General Purpose Digital Isolator 1000Vrms 3 Channel 10Mbps 35kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 1000Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 65ns, 65ns
Pulse Width Distortion (Max) 30ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3.15V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number SI8030
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1021521-SI8030AA-B-IUR
Ultra Librarian 3D Model Ultra Librarian SI8030AA-B-IUR CAD Model

Description

The Skyworks Solutions Inc. electronic component with Win Source Part Number 1021521-SI8030AA-B-IUR is a digital isolator belonging to the Isolators category.

  • Product Name: 1021521-SI8030AA-B-IUR
  • Category: Isolators
  • Type: Digital Isolator, General Purpose
  • Package: Tape and Reel
  • Standard Package: 2,500
  • Mounting: SMD (SMT)
  • Technology: Capacitive Coupling
  • Data Rate: 10Mbps
  • Channel Type: Unidirectional
  • Voltage Isolation: 1000Vrms
  • Inputs Side 1: 3
  • Inputs Side 2: 0
  • Common Mode Transient Immunity: 35kV/μs
  • Propagation Delay tpLH / tpHL: 65ns, 65ns
  • Pulse Width Distortion: 30ns
  • Isolated Power: No
  • Voltage Supply: 3.15V to 5.5V
  • Package: 16-SSOP (0.154", 3.90mm Width)
  • Temperature Range: -40°C to 125°C
  • Manufacturer: Skyworks Solutions Inc.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess