EN
  • EN
  • DE

SI53360-B-GTR

Part No SI53360-B-GTR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input LVCMOS
Output LVCMOS
Frequency - Max 200 MHz
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SI53360
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1017884-SI53360-B-GTR
Ultra Librarian 3D Model Ultra Librarian SI53360-B-GTR CAD Model

Description

The SI53360-B-GTR is a high-performance, low-jitter clock generator from Skyworks Solutions Inc. It is designed to provide flexible and precise timing solutions for a wide range of applications. This clock generator is part of the Skyworks' Si5336x family, known for its integrated features and robust performance.

Applications

  • Optical Transport Network (OTN) equipment
  • Synchronous Ethernet (SyncE) applications
  • Data center switches and routers
  • Wireless infrastructure (base stations)
  • Test and measurement equipment
  • Video and audio broadcasting equipment.

Features

  • Any-frequency clock generation
  • Ultra-low jitter performance (typically below 100 fs RMS)
  • Flexible frequency synthesis
  • Independent output frequency control
  • I2C or SPI interface for configuration
  • Integrated voltage-controlled oscillator (VCO)
  • Multiple output channels with independent output enables.

Benefits

  • Improved system performance due to low jitter clocks
  • Simplified board design with integrated VCO and clock generation
  • Reduced BOM (Bill of Materials) cost
  • Increased system reliability
  • Faster time-to-market with flexible configuration options
  • Enables precise timing synchronization across various systems.

Additional Details

The SI53360-B-GTR offers a wide frequency range for its outputs, and it supports various output formats, including LVPECL, LVDS, and HCSL. It is typically packaged in a QFN (Quad Flat No-leads) package for efficient heat dissipation and space saving. It operates on a supply voltage of 3.3V or 2.5V, depending on the configuration. Careful consideration should be given to the power supply filtering and PCB layout to maximize the jitter performance. The configuration settings are often stored in an external EEPROM, which allows for easy customization and updates.

You May Also Be Interested in

ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess