EN
  • EN
  • DE

SI5330B-B00205-GM

Part No SI5330B-B00205-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Skyworks Solutions Inc.
Package Tray
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Input CML, HCSL, LVDS, LVPECL
Output LVDS
Frequency - Max 710 MHz
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5330
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 336-3342,SI5330B-B00205-GM-ND
Standard Package 490
Win Source Part Number 1018237-SI5330B-B00205-GM
Ultra Librarian 3D Model Ultra Librarian SI5330B-B00205-GM CAD Model

Description

The SI5330B-B00205-GM is a fanout buffer and translator integrated circuit (IC) designed for clock/timing applications. Bold the product name (e.g., BAV99S,135 → SI5330B-B00205-GM) and manufacturer (e.g., Nexperia USA Inc. → Skyworks Solutions Inc.).

  • Type: Fanout Buffer and Translator IC
  • Application: Clock/Timing
  • Maximum Frequency: 710 MHz
  • Circuits: 1
  • Standard Package: 490
  • Mounting Technology: SMD (SMT)
  • Input Types: CML, HCSL, LVDS, LVPECL
  • Output Type: LVDS
  • Voltage Supply: 1.71V to 3.63V
  • Package: 24-VFQFN Exposed Pad
  • Operating Temperature: -40°C to 85°C
  • Other Name: SI5330B-B00205-GM-ND

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess