EN
  • EN
  • DE

SI2417FT18-EVB

Part No SI2417FT18-EVB
Manufacturer Skyworks Solutions Inc.
Catalog Stand Alone Programmers
Description BOARD EVAL SI2415 + SI3008 24PI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Stand Alone Programmers
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Bulk
Product Status Active
Type DAA (Data Acquisition Arrangement)
For Use With/Related Products Si2415
Contents Evaluation Board and CD-ROM
Base Product Number SI2417
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 5A991B2
HTSUS 8473.30.1180
Win Source Part Number 933429-SI2417FT18-EVB
Ultra Librarian 3D Model Ultra Librarian SI2417FT18-EVB CAD Model

Description

The Skyworks Solutions Inc. Stand Alone Programmer with Win Source Part Number 933429-SI2417FT18-EVB is designed for the ISOmodem series. 933429-SI2417FT18-EVB is made by Skyworks Solutions Inc.

  • Series: ISOmodem
  • Type: DAA (Data Acquisition Arrangement) programmer
  • Compatibility: Si2415 products
  • Package: Bulk
  • Includes: Evaluation board and CD-ROM
  • Status: Active
  • Suitable for: Standalone programming needs

You May Also Be Interested in

Seiko Epson Corporation
PWT SG-8018CA 8101CA 9101CA 8003
Need more? Email Us
Microchip Technology
TIMEFLASH OSCILLATOR PROGRAMMING
Need more? Email Us
Skyworks Solutions Inc.
BOARD EVAL SI2415 + SI3008 24PI
Need more? Email Us
Microchip Technology
TIMEFLASH OSCILLATOR PROGRAMMING
Need more? Email Us
Microchip Technology
TIME FLASH OSCILLATOR PROGRAMMIN
Need more? Email Us
Seiko Epson Corporation
PWT SG-8018CG 8101CG 9101CG 8003
Need more? Email Us
Seiko Epson Corporation
PWT SG-8018CE 8101CE 9101CE 8003
Need more? Email Us
Microchip Technology
PROGRAMMING KIT WITH 2 SOCKET CA
Need more? Email Us
Silicon Labs
FIELD PROGRAMMER CMEMS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess