EN
  • EN
  • DE

SE2442L-R

Part No SE2442L-R
Manufacturer Skyworks Solutions Inc.
Catalog RF Misc ICs and Modules
Description IC RF FRONT END MOD 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 18 Weeks
Features RF IC Front End ISM 902MHz ~ 928MHz - 24-QFN (4x4)
Manufacturer Skyworks Solutions Inc.
Series SiGe
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name SE2442
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.39.0001
Other Part Number 863-1350-1, 863-1350-2, 863-1350-6, SE2442LR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894122-SE2442L-R
Ultra Librarian 3D Model Ultra Librarian SE2442L-R CAD Model

Description

The Skyworks Solutions Inc. SE2442L-R is an RF IC Front End designed for ISM applications in the frequency range of 902MHz to 928MHz.

  • Application: ISM
  • Frequency Range: 902MHz to 928MHz
  • Series: SiGe
  • Package: 24-QFN (4x4)
  • Mounting Type: Surface Mount
  • Quantity per Package: 3000
  • Category: RF/IF and RFID
  • Package Type: 24-VFQFN Exposed Pad
  • ECCN: 5A991G
  • Supply and Demand Status: Balanced
  • Estimated Production Lead Time: 18 weeks
  • HTSUS: 8542.39.0001
  • Other Part Numbers: 863-1350-1, 863-1350-2, 863-1350-6, SE2442LR

You May Also Be Interested in

MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8724 $56.1720
70+ $1.5363 $107.5410
105+ $1.4883 $156.2715
140+ $1.4403 $201.6420
180+ $1.3923 $250.6140
245+ $1.2483 $305.8335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess