EN
  • EN
  • DE

RM805-17

Part No RM805-17
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 296756-RM805-17
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM805-17 CAD Model

Description

The Skyworks Solutions Inc. RM805-17 is a front-end module (FEM) designed for Wi-Fi applications. While detailed specifications are difficult to obtain without proprietary datasheets, it is generally understood to provide critical functions for wireless communication systems, specifically in the 2.4 GHz band.

Applications

  • Wireless Routers and Access Points: The RM805-17 is integrated into Wi-Fi routers and access points to enhance signal transmission and reception.
  • IoT Devices: It supports wireless connectivity in various Internet of Things (IoT) devices, such as smart home appliances, sensors, and wearable technology.
  • Mobile Devices: The module can be found in mobile devices like smartphones and tablets to optimize Wi-Fi performance.
  • Wireless Dongles: It is utilized in USB Wi-Fi dongles to provide wireless internet access to devices without built-in Wi-Fi capabilities.
  • Set-Top Boxes: Integrated into set-top boxes to enable wireless streaming of multimedia content.

Features

  • Integrated Front-End Module: Combines multiple components, such as power amplifiers (PAs), low noise amplifiers (LNAs), and switches, into a single module.
  • 2.4 GHz Band Support: Operates in the 2.4 GHz frequency band, which is widely used for Wi-Fi communication.
  • High Efficiency: Designed for efficient power consumption to extend battery life in portable devices.
  • Compact Size: The module's small form factor allows for easy integration into compact electronic devices.
  • Enhanced Signal Quality: Improves signal strength and reduces noise for reliable wireless communication.

Benefits

  • Improved Wi-Fi Performance: Enhances the range and stability of Wi-Fi connections, resulting in faster data transfer speeds.
  • Extended Battery Life: Efficient power consumption helps to prolong the battery life of portable devices.
  • Simplified Design: Integration of multiple components reduces design complexity and lowers manufacturing costs.
  • Reduced Footprint: Compact size allows for integration into smaller devices, expanding application possibilities.
  • Reliable Connectivity: Provides stable and consistent wireless connections, minimizing dropouts and interruptions.

Additional Details

The RM805-17 likely utilizes advanced semiconductor technologies to achieve high levels of integration and performance. Specific technical specifications such as transmit power, receive sensitivity, and current consumption can vary based on the specific implementation and application. This module is typically surface-mounted onto PCBs using standard soldering techniques. The materials used in its construction are chosen for optimal electrical performance and durability. Further information may be available in the product datasheet under NDA.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess