EN
  • EN
  • DE

MCLBP2P

Part No MCLBP2P
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078078-MCLBP2P
Categories OEM Parts(M-N)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCLBP2P CAD Model

Description

The MCLBP2P is a component manufactured by Skyworks Solutions Inc. Based on available information, it's likely a bandpass filter designed for various wireless communication applications. Skyworks specializes in high-performance analog and mixed-signal semiconductors, and their filters are known for their quality and reliability in demanding RF environments.

Applications:

  • Cellular mobile devices (smartphones, tablets)
  • Wireless infrastructure (base stations, repeaters)
  • Wireless LAN (Wi-Fi) systems
  • Satellite communication systems
  • GPS and navigation devices

Features:

  • Bandpass filter: Selectively allows signals within a specific frequency range to pass through while attenuating signals outside that range.
  • Low insertion loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • High attenuation: Provides strong rejection of unwanted signals outside the passband, improving signal quality.
  • Small form factor: Suitable for compact electronic devices.
  • Surface mount technology (SMT): Allows for easy and efficient assembly on printed circuit boards.

Benefits:

  • Improved signal quality: Reduces interference and noise, leading to clearer and more reliable communication.
  • Enhanced receiver sensitivity: Allows devices to detect weaker signals, extending communication range.
  • Reduced power consumption: Minimizes signal loss, improving overall system efficiency.
  • Smaller device size: Enables the development of more compact and portable devices.
  • Simplified manufacturing: Facilitates efficient and cost-effective production.

Additional Details:

The MCLBP2P's specific frequency range, insertion loss, attenuation, and other electrical characteristics would be detailed in the Skyworks Solutions Inc. datasheet for this part number. It's likely fabricated using advanced filter technology to achieve high performance and small size. It is designed for reflow soldering processes during PCB assembly. Consult the official datasheet for precise specifications and application guidelines.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess