EN
  • EN
  • DE

CLA4605-085LF

Part No CLA4605-085LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description RF DIODE PIN 60V 1W 3QFN / RF Diode PIN - Single 60V 1.5 A 1 W 3-QFN (2x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 60V
Current - Max 1.5 A
Capacitance @ Vr, F 0.45pF @ 6V, 1MHz
Resistance @ If, F 2Ohm @ 10mA, 500MHz
Power Dissipation (Max) 1 W
Temperature Range - Operating 175°C (TJ)
Package / Case 2-VDFN Exposed Pad
Supplier Device Package 3-QFN (2x2)
Base Product Number CLA4605
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 863-1625-1,863-1625-2,863-1625-6
Standard Package 3,000
Win Source Part Number 1169170-CLA4605-085LF
Ultra Librarian 3D Model Ultra Librarian CLA4605-085LF CAD Model

Description

The CLA4605-085LF is a PIN diode designed for RF applications.

  • Maximum Current: 1.5 A
  • Peak Reverse Voltage: 60 V
  • Capacitance: 0.45 pF @ 6 V and 1 MHz
  • Resistance: 2 Ohm @ 10 mA and 500 MHz
  • Package: 2-VDFN Exposed Pad
  • Supplier Device Package: 3-QFN (2x2)
  • Operating Temperature: 175°C (TJ)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.10.0080
  • Manufacturer: Skyworks Solutions Inc.

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
DIODE PIN CERAMIC SI
Lowest to $26.4642
M/A-Com Technology Solutions
Lowest to $1.2278
M/A-Com Technology Solutions
DIODE PIN MRI MELF
Lowest to $22.6422
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.0199
M/A-Com Technology Solutions
Lowest to $1.2513
Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5357 $50.1428
10+ $10.2858 $102.8580
16+ $9.9643 $159.4288
21+ $9.6429 $202.5009
27+ $9.3215 $251.6805
36+ $8.3572 $300.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess