EN
  • EN
  • DE

AAT4900IGV-T1

Part No AAT4900IGV-T1
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description Buffered Power Half-Bridge | BUFFERED PWR HALF BRIDGE SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Skyworks Solutions Inc.
Packaging Reel
Status Obsolete
Output Configuration Half Bridge
Applications DC Motors, DC-DC Converters
Interface On/Off
Load Type Inductive
Technology Power MOSFET
Rds On 105mOhm LS, 130mOhm HS
Current - Output / Channel 2A
Supply Voltage (V) 2V ~ 5.5V
Load Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Fault Protection Over Temperature, Shoot-Through
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135014-AAT4900IGV-T1
Manufacturer Homepage www.analogictech.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT4900IGV-T1 CAD Model

Description

The Skyworks Solutions Inc. 1135014-AAT4900IGV-T1 is a popular integrated circuit that is used in various applications such as DC motors and DC-DC converters.

  • Device: 1135014-AAT4900IGV-T1
  • Manufacturer: Skyworks Solutions Inc.
  • Type: Power MOSFET
  • Interface: On/Off
  • Output Configuration: Half-Bridge
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Status: Obsolete

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.5111 $73.5111
2+ $60.3176 $120.6352
3+ $58.4326 $175.2978
5+ $56.5476 $282.7380
6+ $54.6627 $327.9762
8+ $49.0078 $392.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess