The AAT4631IDH-1-T1 is a current-limited power distribution switch from Skyworks Solutions Inc. It is designed to protect sensitive circuitry from overcurrent and short-circuit conditions. The device integrates a low on-resistance MOSFET switch with current limiting and thermal shutdown features, making it suitable for a variety of power management applications.
Applications
- USB power distribution
- Power management in portable devices
- Hot-swap applications
- Overcurrent protection for peripherals
- General-purpose power switching
- Point-of-load regulation
Features
- Adjustable current limit
- Low on-resistance (typically 80 mΩ)
- Input voltage range: 2.7V to 5.5V
- Overcurrent protection
- Short-circuit protection
- Thermal shutdown protection
- Reverse current blocking
- Enable/disable control
- Small 8-pin DFN package
Benefits
- Circuit Protection: Protects against overcurrent and short-circuit conditions, preventing damage to downstream circuitry.
- Adjustable Current Limit: Allows for customization of the current limit to match the requirements of the load.
- Low Voltage Drop: Low on-resistance minimizes voltage drop across the switch, improving efficiency.
- Reverse Current Blocking: Prevents current from flowing back into the power source, protecting it from damage.
- Compact Size: Small package size allows for integration into space-constrained applications.
- Reliable Operation: Integrated protection features ensure reliable operation under a variety of conditions.
Additional Details
The AAT4631IDH-1-T1 uses an internal current sense amplifier to monitor the output current. When the current exceeds the programmed limit, the device limits the output current to protect the load. If the overcurrent condition persists, or if the die temperature exceeds the thermal shutdown threshold, the device will shut off the switch to prevent damage. The current limit can be adjusted using an external resistor. Refer to the manufacturer's datasheet for detailed electrical characteristics, application circuit examples, and layout recommendations.