EN
  • EN
  • DE

AAT4616IPS-1-T1

Part No AAT4616IPS-1-T1
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH P-CHAN 1:1 8TDFN / Power Switch/Driver 1:1 P-Channel 2A 8-TDFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.4V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 130mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-TDFN (2x2)
Package / Case 8-VFDFN Exposed Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 863-1554-6,AAT4616IPS1T1,863-1554-2,1287-AAT4616IPS-1-T1,863-1554-1
Standard Package 3,000
Win Source Part Number 1042416-AAT4616IPS-1-T1
Ultra Librarian 3D Model Ultra Librarian AAT4616IPS-1-T1 CAD Model

Description

The AAT4616IPS-1-T1 is a P-Channel high side load switch manufactured by Skyworks Solutions Inc.

  • Input Type: Non-inverting
  • Interface: On/Off
  • Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
  • Number of Outputs: 1
  • Output Current (Max): 2A
  • Output Configuration: High Side
  • Voltage Load: 2.4V to 5.5V
  • Switch Type: General Purpose
  • Package: 8-VFDFN Exposed Pad
  • Operating Temperature: -40°C to 85°C (TA)
  • Operating Supply Voltage: N/A
  • Alternative Parts: AP2311FGEG-7, AP2401FGE-7, AP2552FDC-7, MIC94305YMT-TR, MIC94044YFL-TR, ST890DTRAAT4616IPS1T1

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.1033 $57.8480
1,365+ $0.0848 $115.7520
2,110+ $0.0822 $173.4420
2,910+ $0.0795 $231.3450
3,760+ $0.0768 $288.7680
5,035+ $0.0688 $346.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess