EN
  • EN
  • DE

AAT1218IWP-3.3-T1

Part No AAT1218IWP-3.3-T1
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1A, 1.2MHz Synchronous Boost Converter | IC REG BOOST 3.3V 1A 12TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Skyworks Solutions Inc.
Packaging Tape and Reel
Status Obsolete
Function Step-Up
Topology Boost
Output Type Fixed
Voltage - Input (Minimum) 0.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3.3V
Output Current 1A
Switching Frequency 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (3x3)
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 1134916-AAT1218IWP-3.3-T1
Manufacturer Homepage www.analogictech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT1218IWP-3.3-T1 CAD Model

Description

The Skyworks Solutions Inc. AAT1218IWP-3.3-T1 is a boost converter integrated circuit with a fixed output type of 3.3V.

  • Output Type: Fixed
  • Output Voltage: 3.3V
  • Rectifier Type: Synchronous
  • Output Current: Up to 1A
  • Switching Frequency: 1.2MHz
  • Input Voltage Range: 0.5V to 5.5V
  • Package: 12-TDFN (3x3)
  • Packaging: Tape and Reel
  • Manufacturer Package: 12-WFDFN Exposed Pad
  • Product Status: Obsolete
  • MSL Level: 1 (Unlimited)
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 1,500

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,256 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess