EN
  • EN
  • DE

SIT9366AI-1B2-33E156.253906G

Part No SIT9366AI-1B2-33E156.253906G
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 156.253906MHz ±25ppm (Stability) LVPECL 55% 3.3V 6-Pin QFN SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996571-SIT9366AI-1B2-33E156.253906G
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT9366AI-1B2-33E156.253906G CAD Model

Description

The SiTime SIT9366AI-1B2-33E156.253906G is a highly precise and reliable MEMS-based oscillator designed for a wide range of demanding applications. This oscillator offers exceptional stability, low jitter, and superior performance compared to traditional quartz-based oscillators. It is engineered to operate in harsh environments and provides a robust timing solution for various electronic systems.

Applications

  • Networking equipment: Routers, switches, and other network devices require precise timing for data synchronization and transmission.
  • Telecommunications: Base stations, telecom servers, and other communication infrastructure rely on accurate clock signals.
  • High-performance computing: Servers, workstations, and other high-performance computing systems benefit from the low jitter and high stability of this oscillator.
  • Industrial automation: Control systems, robotics, and other industrial equipment need reliable timing for precise operation.
  • Aerospace and defense: Avionics, radar systems, and other critical applications require robust and accurate timing solutions.

Features

  • Frequency: 156.253906 MHz
  • Supply Voltage: 3.3V
  • Frequency Stability: Excellent frequency stability over temperature variations.
  • Low Jitter: Ultra-low jitter performance ensures signal integrity.
  • MEMS Technology: Silicon MEMS resonator for robust performance and reliability.
  • Operating Temperature Range: Wide operating temperature range suitable for harsh environments.
  • Small Footprint: Compact size for space-constrained applications.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • Enhanced System Performance: Precise timing improves the overall performance and reliability of electronic systems.
  • Reduced Jitter: Minimizes signal distortion and errors in high-speed data transmission.
  • Increased Stability: Maintains accurate frequency over a wide range of temperatures and operating conditions.
  • Improved Reliability: MEMS technology provides superior resistance to shock and vibration.
  • Lower Power Consumption: Optimized for low power consumption, extending battery life in portable devices.
  • Simplified Design: Easy to integrate into existing designs, reducing development time and cost.

Additional Details

The SIT9366AI-1B2-33E156.253906G utilizes SiTime's advanced MEMS technology to deliver exceptional performance and reliability. Its superior frequency stability, low jitter, and robust design make it an ideal choice for demanding applications that require precise and stable timing signals. The oscillator is available in a small package, making it suitable for space-constrained designs. It is also RoHS compliant, ensuring environmental responsibility.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess