The SiT9121AI-2D1-33E125.000000Y is a programmable oscillator from SiTime. It is part of their SiT9121 family, known for its high performance, low jitter, and wide frequency range. This oscillator is designed to provide a stable and accurate clock signal for various electronic devices and systems. It allows for customization of frequency and other parameters, making it suitable for a wide range of applications.
Applications:
- Networking equipment (routers, switches)
- High-speed data communication systems
- Microcontrollers and microprocessors
- FPGA and PLD clocking
- Industrial automation equipment
- Test and measurement instruments
- Audio and video processing systems
Features:
- Frequency: 125.000000 MHz
- Supply Voltage: 3.3V
- LVCMOS output signal
- Excellent frequency stability
- Low jitter
- Programmable frequency
- Wide operating temperature range
- Small package size
- RoHS compliant
Benefits:
- High performance clock signal for demanding applications
- Precise frequency control for optimal system performance
- Reduced system noise due to low jitter
- Flexibility to support a variety of frequencies
- Increased system reliability due to stable frequency output
- Simplified system design due to small package size
- Reduced time to market due to programmable frequency
Additional Details:
The SiT9121AI-2D1-33E125.000000Y utilizes silicon MEMS technology to achieve high performance and reliability. The programmable nature of the oscillator allows designers to fine-tune the frequency to match the exact requirements of their application. Its low jitter characteristics are crucial in high-speed digital systems to maintain signal integrity and avoid timing errors. Consult the SiTime datasheet for detailed specifications, including frequency stability over temperature, power consumption, and phase noise performance. The device is typically available in a surface-mount package for easy integration into circuit boards.