The SiTime SIT9120AC-2D3-33E212.500000Y is a programmable MEMS oscillator that offers high precision and stability for various applications. As part of SiTime's oscillator family, it delivers excellent performance in terms of frequency stability, low jitter, and robustness. This makes it suitable for demanding environments where timing accuracy is critical.
Applications
- Networking Equipment: Utilized in routers, switches, and servers to ensure accurate clock synchronization and reliable data transmission.
- Telecommunications: Employed in base stations, communication modules, and wireless devices to maintain stable and accurate signal transmission.
- Industrial Automation: Integrated into industrial control systems, programmable logic controllers (PLCs), and motor drives where precise timing is essential for synchronized operations.
- Test and Measurement: Used in oscilloscopes, spectrum analyzers, and signal generators to provide a stable and accurate frequency reference.
- Medical Devices: Incorporated into medical imaging equipment, patient monitoring systems, and diagnostic devices where precise timing is crucial for accurate data acquisition and processing.
Features
- Programmable Frequency: Allows users to program the output frequency to a specific value within the oscillator's operating range, offering design flexibility.
- Low Jitter Performance: Minimizes timing variations (jitter) in the output signal, ensuring stable and accurate clock signals for sensitive applications.
- MEMS Technology: Based on MEMS (Micro-Electro-Mechanical Systems) technology, offering enhanced reliability, robustness, and resistance to shock and vibration.
- Wide Operating Voltage Range: Supports a wide range of supply voltages, providing flexibility in power supply options.
- Small Footprint: Available in compact packages, allowing for integration into space-constrained applications.
- Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient systems.
Benefits
- Improved System Reliability: Precise and stable timing signals enhance the overall reliability and performance of electronic systems.
- Enhanced Design Flexibility: Programmable frequency and wide operating voltage range allow for customization to meet specific application requirements.
- Reduced System Noise: Low jitter performance minimizes noise and timing errors, resulting in improved signal integrity.
- Increased Robustness: MEMS technology provides resistance to environmental factors, ensuring reliable operation in harsh conditions.
- Cost-Effective Solution: Offers a competitive price-performance ratio compared to traditional quartz oscillators.
Additional Details
The SIT9120AC-2D3-33E212.500000Y operates at a frequency of 212.5 MHz. It is designed to operate with a supply voltage of 3.3V. The specific package and temperature range can be found in the product datasheet. This oscillator is engineered to meet stringent industry standards, making it a suitable choice for applications that demand high precision and reliability.