EN
  • EN
  • DE

SIT9120AC-2B2-33E100.000000

Part No SIT9120AC-2B2-33E100.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ LVDS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Manufacturer SiTIME
Series SiT9120
Package Strip
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 6-SMD, No Lead
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 3417-SIT9120AC-2B2-33E100.000000CT-SL, SIT9120AC-2B2-33E100.000000Y, SIT9120AC-2B2-33E100.000000X, SIT9120AC-2B2-33E100.000000G, 1473-SIT9120AC-2B2-33E100.000000, SIT9120AC-2B2-33E100.000000E, SIT9120AC-2B2-33E100.000000D, SIT9120AC-2B2-33E100.000000T, SIT9120AC-2B2-33E100.000000S
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895180-SIT9120AC-2B2-33E100.000000
Ultra Librarian 3D Model Ultra Librarian SIT9120AC-2B2-33E100.000000 CAD Model

Description

The SiT9120AC-2B2-33E100.000000 is a high-quality LVDS oscillator manufactured by SiTIME.

  • Operating Temperature: -20°C to 70°C
  • Package / Case: 6-SMD, no lead
  • Function: 3.3V Enable/Disable
  • Output: LVDS
  • Package: Strip
  • Popularity: High
  • Supply and Demand Balance: High
  • Category: Crystals
  • ECCN: EAR99
  • Other Part Numbers: 3417-SIT9120AC-2B2-33E100.000000CT-SL, SIT9120AC-2B2-33E100.000000Y, SIT9120AC-2B2-33E100.000000X, SIT9120AC-2B2-33E100.000000G, 1473-SIT9120AC-2B2-33E100.000000, SIT9120AC-2B2-33E100.000000E, SIT9120AC-2B2-33E100.000000D, SIT9120AC-2B2-33E100.000000T, SIT9120AC-2B2-33E100.000000S

You May Also Be Interested in

SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9986 $59.9790
36+ $3.2810 $118.1160
55+ $3.1785 $174.8175
76+ $3.0759 $233.7684
98+ $2.9734 $291.3932
130+ $2.6657 $346.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess