EN
  • EN
  • DE

SIT8924BA-12-33E-27.00000E

Part No SIT8924BA-12-33E-27.00000E
Manufacturer SiTIME
Catalog Oscillators
Description AEC-Q100 Oscillator With -55C to 125C Temp Range, -40 to 125C, 2520, 25PPM, Default Dr Str, 3.3V, 27MHZ, Oe, SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1151575-SIT8924BA-12-33E-27.00000E
Categories Oscillators
Manufacturer SiTIME
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT8924BA-12-33E-27.00000E CAD Model

Description

The SiT8924BA-12-33E-27.00000E is a programmable oscillator from SiTime, a leading manufacturer of MEMS-based timing solutions. This oscillator provides a highly accurate and stable clock signal for a variety of electronic applications. Its programmability allows for customization of frequency and other parameters, making it a versatile choice for designers.

Applications

  • Networking Equipment: Routers, switches, and other networking devices require precise timing for data transmission and synchronization.
  • Industrial Automation: Programmable logic controllers (PLCs), motor drives, and other industrial equipment benefit from the accuracy and reliability of this oscillator.
  • Consumer Electronics: Set-top boxes, gaming consoles, and audio/video equipment use oscillators for clock generation.
  • Automotive Systems: Engine control units (ECUs), infotainment systems, and other automotive electronics require robust timing solutions.
  • Medical Devices: Patient monitoring equipment, diagnostic devices, and other medical electronics rely on accurate and stable clock signals.
  • Data Acquisition Systems: Precise timing is crucial for accurate data collection and analysis in various scientific and engineering applications.

Features

  • Programmable Frequency: The output frequency can be programmed to a specific value within a certain range. The specified frequency here is 27.00000 MHz.
  • MEMS Technology: Utilizes Micro-Electro-Mechanical Systems (MEMS) technology for high stability and reliability.
  • Low Jitter: Provides a clean clock signal with minimal jitter, ensuring accurate data transmission.
  • Wide Operating Voltage Range: Operates from 3.3V, making it compatible with a wide range of electronic systems.
  • Small Size: Compact package size allows for use in space-constrained applications.
  • Excellent Stability: Maintains frequency stability over a wide temperature range.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.

Benefits

  • Flexibility: Programmability allows for customization to meet specific application requirements.
  • Reliability: MEMS technology ensures high reliability and long-term stability.
  • Performance: Low jitter and excellent stability improve overall system performance.
  • Reduced Design Cycle: Programmability simplifies the design process and reduces time-to-market.
  • Cost-Effective: Offers a cost-effective timing solution compared to traditional quartz oscillators.
  • Improved System Accuracy: Provides a precise clock signal for accurate data processing and synchronization.

Additional Details

The SiT8924BA-12-33E-27.00000E oscillator features a supply voltage of 3.3V and operates over an industrial temperature range. The '12' probably references to certain voltage and temperature stability specifications, and the specific configuration must be checked on the datasheet. This device is available in a variety of packages, including surface mount options, to accommodate different board layouts. The oscillator's programmability is typically achieved through I2C or SPI interfaces, allowing for easy configuration using a microcontroller or other system controller. SiTime oscillators are known for their robustness and resistance to shock and vibration, making them suitable for demanding environments. The MEMS resonator used in the oscillator is manufactured using advanced micromachining techniques, resulting in a highly precise and stable resonant element.

Overall, the SiT8924BA-12-33E-27.00000E is a versatile and reliable programmable oscillator that offers excellent performance and flexibility for a wide range of electronic applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess