The SiT8103AC-83-33E-48.00000Y is a MEMS oscillator manufactured by SiTime. This oscillator provides a stable and accurate 48.00000 MHz clock signal, offering high reliability and performance over a wide range of operating conditions.
Applications
- Networking equipment
- Microcontrollers
- FPGA clock sources
- Consumer electronics
- Industrial automation
- Automotive applications
Features
- Stable 48.00000 MHz output frequency
- Excellent frequency stability
- Low jitter
- Low power consumption
- Wide operating temperature range
- Small package size
- Pb-Free and RoHS compliant
Benefits
- Reliable and accurate clock signal
- Improved system performance due to low jitter
- Extended battery life in portable devices
- High reliability in harsh environments
- Reduced board space requirements
- Environmentally friendly
Additional Details
The SiT8103AC-83-33E-48.00000Y uses MEMS (Micro-Electro-Mechanical Systems) technology to generate a precise and stable clock frequency. Its key parameters include frequency stability, supply voltage, output enable time, and operating temperature range. Consult the manufacturer's datasheet for detailed electrical characteristics, timing specifications, and recommended operating conditions. The small package size allows for easy integration into densely populated printed circuit boards (PCBs). The Pb-Free and RoHS compliance ensures that the oscillator does not contain hazardous materials.
This MEMS oscillator is designed for applications requiring high reliability and performance in harsh environments. Its low jitter and low power consumption make it a suitable choice for a wide range of electronic systems. The SiT8103AC-83-33E-48.00000Y provides a robust and cost-effective solution for generating a clock signal in demanding applications.