EN
  • EN
  • DE

SIT8103AC-83-33E-24.00000T

Part No SIT8103AC-83-33E-24.00000T
Manufacturer SiTIME
Catalog Oscillators
Description Clock Oscillator 24MHz 3.3V 15pF 4-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997931-SIT8103AC-83-33E-24.00000T
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-83-33E-24.00000T CAD Model

Description

The SiTime SIT8103AC-83-33E-24.00000T is a highly configurable MEMS-based oscillator designed for various applications requiring precise timing signals. The 'AC' designation indicates specific performance characteristics. The '83' likely relates to a specific temperature or voltage spec, and the '33E' denotes a supply voltage, commonly 3.3V. The '24.00000T' indicates a frequency of 24 MHz.

Applications:

  • Networking Equipment: Routers, switches, and network infrastructure devices.
  • Industrial Control Systems: PLCs, motor controllers, and industrial automation equipment.
  • Consumer Electronics: Set-top boxes, audio/video equipment, and other devices requiring accurate timing.
  • Automotive Systems: ECUs, ADAS, and infotainment systems.
  • Medical Devices: Patient monitoring equipment, diagnostic tools, and medical instruments.

Features:

  • MEMS Resonator: Uses a silicon MEMS resonator for high stability and reliability.
  • Configurable Frequency: Programmable to generate various output frequencies.
  • Low Jitter: Provides a clean clock signal with minimal jitter.
  • Wide Temperature Range: Operates reliably over a broad temperature range.
  • Small Footprint: Available in a compact package.
  • Low Power Consumption: Optimized for low power operation.
  • Supply Voltage: Typically operates at 3.3V.

Benefits:

  • Improved System Performance: Provides a stable and accurate clock signal.
  • Enhanced Reliability: MEMS resonator offers superior reliability.
  • Reduced EMI: Low jitter and controlled rise/fall times minimize electromagnetic interference.
  • Design Flexibility: Configurable frequency and package options.
  • Cost Savings: Integrated solution reduces component count.

Additional Details:

The SIT8103 series oscillators provide excellent frequency stability over temperature and voltage variations. They are known for shock and vibration resistance. Consult the SiTime datasheet for complete specifications including frequency stability, operating temperature range, and electrical characteristics. The 'AC' variant likely has particular performance characteristics.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess