EN
  • EN
  • DE

SIT8103AC-43-33E-100.00000Y

Part No SIT8103AC-43-33E-100.00000Y
Manufacturer SiTIME
Catalog Oscillators
Description Clock Oscillator 100MHz 3.3V 15pF 4-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165262-SIT8103AC-43-33E-100.00000Y
Categories Oscillators
Manufacturer SiTIME
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-43-33E-100.00000Y CAD Model

Description

The SiT8103AC-43-33E-100.00000Y is a programmable oscillator from SiTime, designed for high-performance timing applications. It offers excellent frequency stability, low jitter, and high reliability in a compact package. This oscillator is highly configurable, allowing designers to customize various parameters to meet specific application requirements. The device is part of SiTime's SiT8103 series, known for their superior performance and programmability.

Applications:

  • Networking Equipment: Used as a clock source in routers, switches, and other network devices.
  • Data Centers: Provides precise timing signals for servers and storage systems.
  • Industrial Automation: Used in industrial control systems for accurate timing and synchronization.
  • Test and Measurement Equipment: Serves as a stable clock source in oscilloscopes, signal generators, and other test instruments.
  • FPGA and Microcontroller Clocking: Provides a customizable clock signal for FPGAs and microcontrollers.

Features:

  • Frequency: 100.00000 MHz.
  • Supply Voltage: 3.3V.
  • Frequency Stability: ±20 ppm.
  • Operating Temperature Range: -40°C to +85°C.
  • Low Jitter: Excellent jitter performance for high-speed applications.
  • Programmable Features: Frequency, drive strength, and other parameters can be programmed.

Benefits:

  • High Performance: Provides a stable and accurate clock signal for demanding applications.
  • Programmability: Allows designers to optimize the oscillator for their specific requirements.
  • Compact Size: Small package size saves board space.
  • High Reliability: Excellent long-term stability and resistance to shock and vibration.
  • Wide Temperature Range: Suitable for use in a variety of environmental conditions.

Additional Details:

The SiT8103AC-43-33E-100.00000Y is available in various package options. It is lead-free and RoHS compliant. The programming of the oscillator can be done using SiTime's programming tools. Careful attention should be paid to the power supply decoupling and layout guidelines to minimize noise and ensure optimal performance.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess