EN
  • EN
  • DE

SIT8009AC-23-33E-125.000000

Part No SIT8009AC-23-33E-125.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 125.0000MHZ H/LVCMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT8009
Package Strip
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1473-SIT8009AC-23-33E-125.000000, SIT8009AC-23-33E-125.000000G, SIT8009AC-23-33E-125.000000Y, SIT8009AC-23-33E-125.000000X, SIT8009AC-23-33E-125.000000S, SIT8009AC-23-33E-125.000000E, SIT8009AC-23-33E-125.000000D, SIT8009AC-23-33E-125.000000T
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895168-SIT8009AC-23-33E-125.000000
Ultra Librarian 3D Model Ultra Librarian SIT8009AC-23-33E-125.000000 CAD Model

Description

The SIT8009AC-23-33E-125.000000 is a programmable MEMS oscillator from SiTime. This highly configurable oscillator allows for customization of frequency and other parameters, making it suitable for a wide range of applications requiring precise timing. It provides excellent stability and reliability in a compact package.

Applications

  • Networking equipment
  • Industrial automation
  • Consumer electronics
  • Microcontrollers
  • FPGA clocking
  • High-speed data communication

Features

  • Programmable frequency: Allows for flexible frequency selection.
  • MEMS technology: Provides high stability and reliability.
  • Low power consumption: Extends battery life in portable devices.
  • Small package size: Enables compact designs.
  • Excellent frequency stability: Ensures accurate timing over temperature and voltage variations.
  • Wide operating temperature range: Suitable for harsh environments.
  • Pb-free and RoHS compliant: Environmentally friendly.

Benefits

  • Flexibility in frequency selection: Programmability allows for customization to meet specific application requirements.
  • Improved system performance: Provides a stable and accurate clock signal, improving overall system performance.
  • Extended battery life: Low power consumption reduces energy usage in portable devices.
  • Reduced board space: Small package size enables compact designs.
  • High reliability: MEMS technology ensures long-term stability and robustness.

Technical Specifications

The SIT8009AC-23-33E-125.000000 operates at a frequency of 125.000000 MHz. It is programmable within a specified frequency range. It operates at 3.3V. The device comes in a small surface-mount package. For detailed technical specifications, including frequency stability, programming instructions, and operating conditions, refer to the official datasheet. Consult the datasheet to ensure correct configuration and optimal performance of the device in your application.

You May Also Be Interested in

SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1987 $59.9350
120+ $0.9836 $118.0320
185+ $0.9529 $176.2865
255+ $0.9222 $235.1610
325+ $0.8914 $289.7050
435+ $0.7992 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess