EN
  • EN
  • DE

SIT8008BI-22-33E-8.000000D

Part No SIT8008BI-22-33E-8.000000D
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 8MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V Medical 4-Pin QFN SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1111480-SIT8008BI-22-33E-8.000000D
Categories Oscillators
Manufacturer SiTIME
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT8008BI-22-33E-8.000000D CAD Model

Description

The SiTime SIT8008BI-22-33E-8.000000D is a programmable oscillator belonging to the SiT8008 series. These oscillators are known for their high performance, small size, and robustness, making them suitable for a wide array of applications. The '8.000000D' denotes an 8 MHz output frequency.

Applications:

  • Consumer Electronics: Used in devices like smartphones, tablets, and wearables to provide precise timing signals.
  • Industrial Equipment: Integrated into industrial control systems, test and measurement equipment, and automation systems.
  • Networking Devices: Employed in routers, switches, and other networking hardware to ensure accurate data transmission and synchronization.
  • Automotive Systems: Utilized in automotive electronics such as infotainment systems, engine control units (ECUs), and advanced driver-assistance systems (ADAS).
  • Medical Devices: Incorporated into medical equipment requiring stable and reliable timing signals, such as patient monitoring systems and diagnostic devices.

Features:

  • Programmable Frequency: The output frequency can be programmed within a specific range, offering flexibility in design.
  • Excellent Stability: Provides high frequency stability over a wide temperature range, ensuring reliable performance.
  • Low Jitter: Offers low jitter performance, critical for maintaining signal integrity in high-speed applications.
  • Wide Operating Voltage Range: Operates over a broad voltage range, making it compatible with various power supply configurations.
  • Small Package Size: Available in compact packages, allowing for space-saving designs.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards for hazardous substance restrictions.

Benefits:

  • Improved System Performance: The high stability and low jitter contribute to enhanced system performance and reliability.
  • Design Flexibility: Programmable frequency allows designers to tailor the oscillator output to specific application requirements.
  • Reduced Board Space: Small package size enables compact and efficient board layouts.
  • Lower Power Consumption: Optimized for low power consumption, extending battery life in portable devices.
  • Increased Reliability: Robust design ensures stable operation in harsh environments.

Additional Details:

The SIT8008 series oscillators from SiTime are based on MEMS (Micro-Electro-Mechanical Systems) technology, which offers superior performance and reliability compared to traditional quartz oscillators. The 'BI' in the part number indicates specific performance characteristics and package options. The '22' likely refers to the supply voltage, and '33E' specifies the temperature range and stability. Consult the SiTime datasheet for precise electrical characteristics, package dimensions, and recommended operating conditions to ensure proper implementation in your application.

Typical specifications to look for in the datasheet include frequency stability over temperature (e.g., ±20 ppm), operating temperature range (e.g., -40°C to +85°C), supply voltage range (e.g., 2.25V to 3.63V), and output enable/disable functionality.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess