EN
  • EN
  • DE

SIT8008AI-82-33S-59.000000T

Part No SIT8008AI-82-33S-59.000000T
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 59MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V Medical 4-Pin QFN SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 978339-SIT8008AI-82-33S-59.000000T
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8008AI-82-33S-59.000000T CAD Model

Description

The SiT8008AI-82-33S-59.000000T is a programmable MEMS oscillator from SiTime. It utilizes MEMS (Micro-Electro-Mechanical Systems) technology to provide a robust, reliable, and highly configurable timing solution. Unlike traditional quartz crystal oscillators, MEMS oscillators offer superior resistance to shock and vibration, as well as the ability to program the output frequency. This makes them suitable for a wide range of applications, from consumer electronics to industrial and automotive systems.

Applications

  • Embedded Systems: Serves as a stable clock source for microcontrollers and processors in embedded applications.
  • Industrial Automation: Used in programmable logic controllers (PLCs), sensors, and control systems.
  • Automotive Electronics: Integrated into engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Networking Equipment: Provides timing signals for routers, switches, and other networking devices.
  • Medical Devices: Used in patient monitoring equipment and diagnostic devices.

Features

  • Programmable Frequency: Allows users to configure the output frequency to suit their specific needs.
  • MEMS Resonator: Provides excellent resistance to shock and vibration, ensuring reliable operation in harsh environments.
  • High Frequency Stability: Maintains a stable output frequency over a wide range of operating conditions.
  • Low Jitter: Minimizes phase noise and timing jitter for optimal system performance.
  • Small Size: Compact package size makes it suitable for space-constrained applications.

Benefits

  • Design Flexibility: Programmability allows for easy frequency adjustments during design and prototyping.
  • Increased Reliability: MEMS technology ensures robust performance and long-term stability.
  • Improved System Performance: Low jitter contributes to enhanced signal integrity and overall system performance.
  • Reduced Board Space: Small package size enables more compact and efficient designs.
  • Lower Power Consumption: MEMS oscillators typically consume less power than traditional crystal oscillators.

Additional Details

The SiT8008AI-82-33S-59.000000T operates at a frequency of 59.000000 MHz. The 'AI' designation refers to a specific set of performance characteristics. The '82' likely indicates the package and pinout configuration. '33S' refers to the supply voltage (3.3V). SiTime's MEMS oscillators are known for their excellent frequency stability over temperature variations, typically specified in parts per million (ppm). The low jitter performance is critical in high-speed digital systems where timing precision is paramount. The device is available in a small surface-mount package for easy integration into automated assembly processes. The 'T' at the end usually indicates that the part is supplied in Tape and Reel packaging.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess