EN
  • EN
  • DE

SIT8008AI-73-33E-12.000000

Part No SIT8008AI-73-33E-12.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 12.0000MHZ H/LV-CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT8008
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT8008AI-73-33E-12.000000S, SIT8008AI-73-33E-12.000000D, SIT8008AI-73-33E-12.000000T, SIT8008AI-73-33E-12.000000E, SIT8008AI-73-33E-12.000000G, SIT8008AI-73-33E-12.000000X, SIT8008AI-73-33E-12.000000Y, 1473-SIT8008AI-73-33E-12.000000
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933860-SIT8008AI-73-33E-12.000000
Ultra Librarian 3D Model Ultra Librarian SIT8008AI-73-33E-12.000000 CAD Model

Description

The SiT8008 is a 4-SMD, no lead crystal oscillator manufactured by SiTIME.

  • Operating Temperature Range: -40°C to 85°C
  • Type: XO (standard) HCMOS, LVCMOS oscillator
  • Function: 3.3V enable/disable
  • Mounting: Surface mountable
  • Category: Crystals
  • ECCN: EAR99
  • Package: 1 unit
  • HTSUS: 8542.39.0001
  • Other Part Numbers: SIT8008AI-73-33E-12.000000S, SIT8008AI-73-33E-12.000000D, SIT8008AI-73-33E-12.000000T, SIT8008AI-73-33E-12.000000E, SIT8008AI-73-33E-12.000000G, SIT8008AI-73-33E-12.000000X, SIT8008AI-73-33E-12.000000Y, and 1473-SIT8008AI-73-33E-12.000000

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5667 $57.8335
11+ $9.4906 $104.3966
17+ $9.1940 $156.2980
23+ $8.8975 $204.6425
30+ $8.6009 $258.0270
39+ $7.7111 $300.7329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess