EN
  • EN
  • DE

SIT8004AI-33-33E-125.00000T

Part No SIT8004AI-33-33E-125.00000T
Manufacturer SiTIME
Catalog Oscillators
Description Clock Oscillator 125MHz 3.3V 15pF 4-Pin QFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Number of Pins 4
RoHS Compliant
Win Source Part Number 1015022-SIT8004AI-33-33E-125.00000T
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8004AI-33-33E-125.00000T CAD Model

Description

The SiT8004AI-33-33E-125.00000T is a programmable oscillator from SiTime, a leading manufacturer of MEMS-based timing solutions. This device is known for its high accuracy, stability, and programmability, making it suitable for various applications requiring precise timing signals.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for clock generation and synchronization.
  • Industrial Automation: Employed in industrial control systems and equipment for precise timing and control.
  • Consumer Electronics: Found in consumer devices such as set-top boxes, audio/video equipment, and gaming consoles.
  • Automotive Systems: Integrated into automotive electronics for timing and control functions.
  • Medical Devices: Used in medical equipment for accurate timing in critical applications.

Features:

  • Programmable Frequency: Allows users to program the output frequency to meet specific application requirements.
  • MEMS Technology: Based on MEMS (Micro-Electro-Mechanical Systems) technology, offering high stability and reliability.
  • Low Jitter: Provides very low jitter performance, ensuring clean and stable clock signals.
  • Wide Frequency Range: Supports a broad range of output frequencies, enabling flexibility in design.
  • Small Size: Packaged in a small footprint, suitable for space-constrained applications.

Benefits:

  • High Accuracy: Provides precise and stable timing signals, improving system performance.
  • Design Flexibility: Programmability allows for easy customization of the output frequency.
  • Improved Reliability: MEMS technology ensures high reliability and long-term stability.
  • Reduced System Cost: Integration of the oscillator simplifies the design and reduces overall system cost.
  • Enhanced Performance: Low jitter performance contributes to improved system performance and signal integrity.

The SiT8004AI-33-33E-125.00000T operates at 3.3V and offers excellent frequency stability over a wide temperature range. It is available in various package options. The oscillator is a reliable choice for applications requiring high precision and stable timing signals. Its programmability and MEMS technology make it a versatile and high-performance timing solution.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 107.374182M-TBGPA0: OS
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 126.8000M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 52.5600M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 148.4375M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 7.3820MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 100 MHZ LVPECL SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess