EN
  • EN
  • DE

SIT2024BA-S3-XXE-22.579200

Part No SIT2024BA-S3-XXE-22.579200
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 22.5792MHZ LVCMOS LV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) LVCMOS, LVTTL Oscillator 2.25V ~ 3.63V Enable/Disable SC-74A, SOT-753
Manufacturer SiTIME
Series SiT2024B
Package Strip
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT2024BA-S3-XXE-22.579200E, 3417-SIT2024BA-S3-XXE-22.579200, 1473-SIT2024BA-S3-XXE-22.579200, SIT2024BA-S3-XXE-22.579200D, SIT2024BA-S3-XXE-22.579200G, 1473-SIT2024BA-S3-XXE-22.579200G-ND, 1473-SIT2024BA-S3-XXE-22.579200Y-ND, 1473-SIT2024BA-S3-XXE-22.579200S, 1473-SIT2024BA-S3-XXE-22.579200T, SIT2024BA-S3-XXE-22.579200S, 1473-SIT2024BA-S3-XXE-22.579200X, 1473-SIT2024BA-S3-XXE-22.579200X-ND, 1473-SIT2024BA-S3-XXE-22.579200Y, 1473-SIT2024BA-S3-XXE-22.579200T-ND, SIT2024BA-S3-XXE-22.579200T, SIT2024BA-S3-XXE-22.579200Y, SIT2024BA-S3-XXE-22.579200X, 1473-SIT2024BA-S3-XXE-22.579200D, 1473-SIT2024BA-S3-XXE-22.579200E, 1473-SIT2024BA-S3-XXE-22.579200D-ND, 1473-SIT2024BA-S3-XXE-22.579200E-ND, 1473-SIT2024BA-S3-XXE-22.579200G
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895157-SIT2024BA-S3-XXE-22.579200
Ultra Librarian 3D Model Ultra Librarian SIT2024BA-S3-XXE-22.579200 CAD Model

Description

The SiT2024B oscillator is a reliable electronic component used in various electronic devices.

  • Oscillator Type: XO (Standard) LVCMOS, LVTTL oscillator
  • Frequency: 22.579200
  • Win Source Part Number: 895157-SIT2024BA-S3-XXE-22.579200
  • Series: SiT2024B series
  • Package: strip package
  • Height: SC-74A, SOT-753
  • Mounting: surface mount technology
  • Operating Temperature Range: -40°C ~ 125°C
  • Manufacturer: SiTIME

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5408 $60.1936
40+ $2.9052 $116.2080
62+ $2.8144 $174.4928
85+ $2.7236 $231.5060
110+ $2.6329 $289.6190
147+ $2.3605 $346.9935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess