EN
  • EN
  • DE

SIT2001BI-S1-18E-45.545000

Part No SIT2001BI-S1-18E-45.545000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 45.5450MHZ HCMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable SC-74A, SOT-753
Manufacturer SiTIME
Series SiT2001B
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SC-74A, SOT-753
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1473-SIT2001BI-S1-18E-45.545000E-ND, 1473-SIT2001BI-S1-18E-45.545000D-ND, 1473-SIT2001BI-S1-18E-45.545000G-ND, 1473-SIT2001BI-S1-18E-45.545000Y, 1473-SIT2001BI-S1-18E-45.545000X, 1473-SIT2001BI-S1-18E-45.545000, SIT2001BI-S1-18E-45.545000D, 1473-SIT2001BI-S1-18E-45.545000T-ND, SIT2001BI-S1-18E-45.545000E, 1473-SIT2001BI-S1-18E-45.545000T, 1473-SIT2001BI-S1-18E-45.545000S, 1473-SIT2001BI-S1-18E-45.545000X-ND, SIT2001BI-S1-18E-45.545000G, 1473-SIT2001BI-S1-18E-45.545000Y-ND, 1473-SIT2001BI-S1-18E-45.545000G, 3417-SIT2001BI-S1-18E-45.545000, SIT2001BI-S1-18E-45.545000S, SIT2001BI-S1-18E-45.545000T, 1473-SIT2001BI-S1-18E-45.545000E, 1473-SIT2001BI-S1-18E-45.545000D, SIT2001BI-S1-18E-45.545000X, SIT2001BI-S1-18E-45.545000Y
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895156-SIT2001BI-S1-18E-45.545000
Ultra Librarian 3D Model Ultra Librarian SIT2001BI-S1-18E-45.545000 CAD Model

Description

The SiT2001BI-S1-18E-45.545000 is a high popularity product manufactured by SiTIME.

  • Oscillator Type: standard XO (Standard) HCMOS and LVCMOS oscillator
  • Enable/Disable Voltage: 1.8V
  • Package: SC-74A, SOT-753
  • Operating Temperature Range: -40°C to 85°C
  • Package: strip
  • Mounting: SC-74A, SOT-753 mounting
  • Supply and Demand Status: balanced
  • Alternative Parts: 1473-SIT2001BI-S1-18E-45.545000E-ND, 1473-SIT2001BI-S1-18E-45.545000D-ND, 1473-SIT2001BI-S1-18E-45.545000G-ND, 1473-SIT2001BI-S1-18E-45.545000Y, 1473-SIT2001BI-S1-18E-45.545000X, 1473-SIT2001BI-S1-18E-45.545000, SIT2001BI-S1-18E-45.545000D, 1473-SIT2001BI-S1-18E-45.545000T-ND, SIT2001BI-S1-18E-45.545000E, 1473-SIT2001BI-S1-18E-45.545000T, 1473-SIT2001BI-S1-18E-45.545000S, 1473-SIT2001BI-S1-18E-45.545000X-ND, SIT2001BI-S1-18E-45.545000G, 1473-SIT2001BI-S1-18E-45.545000Y-ND, 1473-SIT2001BI-S1-18E-45.545000G, 3417-SIT2001BI-S1-18E-45.545000, SIT2001BI-S1-18E-45.545000S, SIT2001BI-S1-18E-45.545000T, 1473-SIT2001BI-S1-18E-45.545000E, 1473-SIT2001BI-S1-18E-45.545000D, SIT2001BI-S1-18E-45.545000X, and SIT2001BI-S1-18E-45.545000Y.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess