The SIT1602BI-12-33E-19.200000E is a MEMS (Micro-Electro-Mechanical Systems) oscillator manufactured by SiTime. These oscillators are known for their high stability, low power consumption, and excellent resistance to shock and vibration. They are commonly used as timing references in a wide range of electronic devices, including mobile phones, network equipment, and industrial controllers.
Applications
- Mobile phones
- Network equipment
- Industrial controllers
- GPS devices
- Consumer electronics
- Wearable devices
- Automotive electronics
Features
- High frequency stability
- Low power consumption
- Excellent shock and vibration resistance
- Small size
- Wide operating voltage range
- RoHS compliant
Benefits
- Ensures accurate timing and reliable performance in demanding applications.
- Extends battery life in portable devices.
- Maintains stable operation in harsh environments.
- Saves space on the circuit board.
- Offers flexibility in system design.
- Complies with environmental regulations.
Technical Specifications
The SIT1602BI-12-33E-19.200000E oscillator generates a clock signal with a frequency of 19.2 MHz (megahertz). The 'BI-12' likely refers to the package and temperature range characteristics, while '33E' probably indicates the supply voltage and stability specifications. MEMS oscillators offer superior stability compared to traditional quartz crystal oscillators, particularly in harsh environments. This oscillator operates with a supply voltage of 3.3V. The frequency stability is specified in parts per million (ppm) over a certain temperature range, indicating how much the output frequency can vary. These oscillators are also highly resistant to shock and vibration, making them suitable for use in mobile and industrial applications.
The small size and low power consumption of the SIT1602BI-12-33E-19.200000E make it an ideal choice for portable devices and other applications where size and power are critical considerations. Its high stability ensures reliable timing in various electronic systems.