EN
  • EN
  • DE

SIS900 A2 CN

Part No SIS900 A2 CN
Manufacturer SIS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SIS
Win Source Part Number 324259-SIS900 A2 CN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIS900 A2 CN CAD Model

Description

The SiS900 A2 CN is a Fast Ethernet controller manufactured by SiS (Silicon Integrated Systems). It's a single-chip solution designed to provide network connectivity to various devices, primarily desktop and laptop computers. The controller integrates the Media Access Control (MAC) and physical layer (PHY) functions required for 10/100Mbps Ethernet operations.

Applications

  • Desktop PCs: Used as the primary network interface card (NIC) on desktop motherboards.
  • Laptop PCs: Integrated into laptop motherboards to provide wired network connectivity.
  • Embedded Systems: Found in some embedded systems that require Ethernet communication.
  • Network Adapters: Used in add-in network cards for systems that need an additional or replacement Ethernet port.

Features

  • 10/100Mbps Support: Compliant with IEEE 802.3u standard, supporting both 10Base-T and 100Base-TX Ethernet speeds.
  • PCI Interface: Uses the PCI bus interface for communication with the host system.
  • Integrated MAC and PHY: Includes both the MAC and PHY layers in a single chip, simplifying design and reducing cost.
  • Auto-Negotiation: Automatically detects the network speed and duplex mode.
  • Full-Duplex Support: Supports full-duplex operation for increased network throughput.
  • LED Indicators: Supports LED indicators to display network link and activity status.
  • Power Management: Includes power management features to reduce power consumption when the network is idle.

Benefits

  • Reliable Network Connectivity: Provides a stable and dependable Ethernet connection for various applications.
  • Cost-Effective Solution: Offers a cost-optimized solution for integrating Ethernet functionality into systems.
  • Easy Integration: The single-chip design simplifies the integration process for manufacturers.
  • Wide Compatibility: Compatible with a wide range of operating systems and network environments.
  • Improved Network Performance: Supports full-duplex operation and auto-negotiation for optimized network performance.

Additional Details

The SiS900 A2 CN typically uses a standard RJ-45 connector for network connectivity. It's designed to operate in a standard operating temperature range. Driver support is generally available for common operating systems such as Windows and Linux. This controller is often found on older motherboards and network cards. The 'A2 CN' likely denotes a specific revision or configuration of the SiS900 chip.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess