EN
  • EN
  • DE

SIS650GX

Part No SIS650GX
Manufacturer SIS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SIS
Win Source Part Number 324230-SIS650GX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIS650GX CAD Model

Description

The SiS650GX is a chipset designed primarily for Intel Pentium 4 processors on Socket 478 motherboards. It integrates a Northbridge and Southbridge, providing a cost-effective solution for desktop PCs. The key feature of the SiS650GX is its integrated graphics, making it suitable for budget-oriented systems that don't require a dedicated graphics card. It also supports DDR memory, which was a significant upgrade over older SDRAM-based systems, offering improved memory bandwidth and overall system performance. The chipset was commonly used in entry-level and mainstream desktop computers.

Applications:

  • Entry-level Desktop PCs
  • Office Computers
  • Internet Browsing and Email
  • Multimedia Playback (basic)
  • Systems with limited budgets

Features:

  • Integrated Graphics: Includes integrated 2D/3D graphics, eliminating the need for a separate graphics card for basic tasks.
  • Socket 478 Support: Compatible with Intel Pentium 4 and Celeron processors using the Socket 478 interface.
  • DDR Memory Support: Supports DDR memory for increased memory bandwidth.
  • AGP 4X: Provides an AGP 4X slot for adding a dedicated graphics card for enhanced performance.
  • Integrated Audio: Features integrated audio capabilities, reducing the need for a separate sound card.
  • USB 2.0 Support: Offers USB 2.0 ports for faster data transfer speeds.
  • Integrated LAN: Includes an integrated Ethernet controller for network connectivity.

Benefits:

  • Cost Savings: Reduces overall system cost by integrating graphics, audio, and networking functions.
  • Simplified System Build: Simplifies motherboard design and reduces the number of components required.
  • Improved Memory Bandwidth: DDR memory support improves memory bandwidth and overall system performance.
  • Enhanced Connectivity: USB 2.0 support offers faster data transfer rates for peripherals.
  • Basic Graphics Capability: Integrated graphics provides adequate performance for basic tasks and multimedia playback.

Additional Details:

The integrated graphics are suitable for basic 2D applications, web browsing, and standard definition video playback. For more demanding 3D applications or high-definition video, a dedicated AGP graphics card is recommended. The SiS650GX chipset typically supports front-side bus (FSB) speeds of 400MHz or 533MHz, depending on the specific configuration. It also includes features like hardware monitoring and power management to improve system stability and efficiency. The chipset's integrated design contributes to a smaller motherboard footprint and lower power consumption.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess