EN
  • EN
  • DE

SIS6326AGP

Part No SIS6326AGP
Manufacturer SIS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SIS
Win Source Part Number 324222-SIS6326AGP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIS6326AGP CAD Model

Description

The SiS6326AGP is a graphics card based on the SiS6326 graphics processing unit (GPU) and designed to connect to motherboards via the AGP (Accelerated Graphics Port) interface. It was aimed at providing a low-cost graphics solution for desktop computers, offering basic 2D and 3D acceleration capabilities. The AGP interface allowed for faster data transfer between the graphics card and the system memory compared to older interfaces like PCI. This card was commonly found in budget-oriented PCs during the late 1990s.

Applications:

  • Basic Desktop Computing
  • Older PC Games
  • Multimedia Playback
  • Office Applications
  • Systems with AGP Slots Needing a Low-Cost Graphics Solution

Features:

  • AGP Interface: Uses the AGP interface for connection to the motherboard, allowing for faster data transfer compared to PCI.
  • 2D/3D Acceleration: Provides hardware acceleration for both 2D and 3D graphics tasks.
  • VGA Output: Equipped with a standard VGA output port for connecting to CRT monitors.
  • DirectX Support: Supports earlier versions of the DirectX API for compatibility with older games and applications.
  • SDRAM Memory: Utilizes SDRAM for frame buffering and texture storage.
  • Driver Support: Comes with drivers for Windows operating systems prevalent at the time of its release.

Benefits:

  • Low Cost: Provided an affordable graphics solution for budget-conscious users.
  • Improved Graphics Performance: Enhanced graphics performance compared to integrated graphics solutions or older PCI-based cards.
  • AGP Bandwidth: Benefited from the increased bandwidth of the AGP interface.
  • Easy Installation: Relatively easy to install and configure with provided drivers.
  • Compatibility: Compatible with a wide range of older PCs equipped with AGP slots.

Additional Details:

The SiS6326AGP typically came with 4MB or 8MB of SDRAM. The GPU architecture offered basic features such as texture mapping, bilinear filtering, and Gouraud shading. Its performance was suitable for running older games and applications but would struggle with more modern, graphically demanding titles. Due to its age, driver support and compatibility with newer operating systems may be limited. The card was a common choice for users who needed a basic graphics solution without breaking the bank.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $13.0434
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess