EN
  • EN
  • DE

DELTA7B/X/SMAM/S/S/11

Part No DELTA7B/X/SMAM/S/S/11
Manufacturer Siretta Ltd
Catalog RF Antennas
Description RF ANT 850MHZ/900MHZ WHIP TILT / 850MHz, 900MHz, 1.8GHz, 1.9GHz GPRS, GSM, UMTS Whip, Tilt RF Antenna 2dBi SMA Male Connector Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Siretta Ltd
Series DELTA 7B
Package Bulk
RF Family/Standard Cellular
Frequency Group UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 850MHz, 900MHz, 1.8GHz, 1.9GHz
Antenna Type Whip, Tilt
Number of Bands 4
VSWR 2
Gain 2dBi
Termination SMA Male
Mounting Type Connector Mount
Height (Max) 4.331" (110.00mm)
Applications GPRS, GSM, UMTS
Base Product Number DELTA7
MSL Level Not Applicable
ECCN EAR99
HTSUS 8529.10.9100
Standard Package 1
Win Source Part Number 1161505-DELTA7B/X/SMAM/S/S/11
Ultra Librarian 3D Model Ultra Librarian DELTA7B/X/SMAM/S/S/11 CAD Model

Description

The Siretta Ltd DELTA 7B/X/SMAM/S/S/11 RF antenna is a whip/tilt type with a SMA male termination.

  • Application: GPRS, GSM, UMTS
  • Frequency Group: UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz)
  • Frequency (Center/Band): 850MHz, 900MHz, 1.8GHz, 1.9GHz
  • Number of Bands: 4
  • VSWR: 2
  • Gain: 2dBi
  • Package: Connector Mount
  • Application: RF/IF and RFID - RF Antennas

You May Also Be Interested in

Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us
Rainsun
RF ANTENNA Patch Surface Mount
Lowest to $0.7859
Molex, LLC
204286-0001 Molex Antennas Ceramic GPS BeiDou GLONASS Antenna datasheet, inventory, & pricing.
Lowest to $3.8593
Pulse
ANT 5G FR1 WIFI 6E/7 GNSS MIMO
Need more? Email Us
Pulse
ANTENNA WHIP BS-WHP 2.5DB 118-1
Need more? Email Us
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANT SPG COIL-WHP ENC UTY 144-1
Need more? Email Us
Pulse
ANTENNA BASE-WHP 5DB 450-470 MHZ
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess